BEI Sensors Enclosed Linear Potentiometer 603R3KL.25

Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Request a Quote Datasheet
Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Linear Potentiometer - 603R3KL.25 - BEI Sensors
Thousand Oaks, CA, USA
Enclosed Linear Potentiometer
603R3KL.25
Enclosed Linear Potentiometer 603R3KL.25
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Supplier's Site Datasheet
Angle, Linear Position Measuring - 1724-1079-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1724-1079-ND
Angle, Linear Position Measuring 1724-1079-ND
Resistive Sensor Linear Position Shaft Wire Leads

Resistive Sensor Linear Position Shaft Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 603R3KL.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
603R3KL.25
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 603R3KL.25
SENSOR LINEAR 76.2MM WIRE LEADS

SENSOR LINEAR 76.2MM WIRE LEADS

Supplier's Site
Sensor; Linear Motion; + 0.25%; 3 in.; 3.01 in.; 1.0 to 12.0 Kilohms; + 20 % - 70029138 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Linear Motion; + 0.25%; 3 in.; 3.01 in.; 1.0 to 12.0 Kilohms; + 20 %
70029138
Sensor; Linear Motion; + 0.25%; 3 in.; 3.01 in.; 1.0 to 12.0 Kilohms; + 20 % 70029138
The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to Accommodate Misalignments Smooth Output Delivers High Reliability Specifications: Electrical Travel: 1" to 12" Resistance Range: 1 to 12 Kω Resistance Tolerance: ±20% Independent Linearity: ±0.70 to 0.08% (See Table) Power Rating: 0.25 Watts at 70°C Output Smoothness: 0.01% Resolution: Infinite Insulation Resistance at 500 VDC: 1000 Mω Dielectric Strength: 500 VDC Temperature Range: –55°C to +125°C Mechanical Travel: +0.1" Min. of Electrical Travel Actuation Force: 2 Oz. Max.

The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area.
Features:

  • 7 Models with a Choice of Travel from 1" to 12"
  • Floating Shaft Design to Accommodate Misalignments
  • Smooth Output Delivers High Reliability
    Specifications:
  • Electrical Travel: 1" to 12"
  • Resistance Range: 1 to 12 KΩ
  • Resistance Tolerance: ±20%
  • Independent Linearity: ±0.70 to 0.08% (See Table)
  • Power Rating: 0.25 Watts at 70°C
  • Output Smoothness: 0.01%
  • Resolution: Infinite
  • Insulation Resistance at 500 VDC: 1000 MΩ
  • Dielectric Strength: 500 VDC
  • Temperature Range: –55°C to +125°C
  • Mechanical Travel: +0.1" Min. of Electrical Travel
  • Actuation Force: 2 Oz. Max.
Supplier's Site

Technical Specifications

  BEI Sensors DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 603R3KL.25 1724-1079-ND 603R3KL.25 70029138
Product Name Enclosed Linear Potentiometer Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensor; Linear Motion; + 0.25%; 3 in.; 3.01 in.; 1.0 to 12.0 Kilohms; + 20 %
Sensor Technology Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2S90-2RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details