Honeywell Sensing & IoT Position Sensors - Angle, Linear Position Measuring - APS00A APS00A

Description
Manufacturer: Honeywell Win Source Part Number: 1146559-APS00A Manufacturer Homepage: www.inertialsensor.c om Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Honeywell Win Source Part Number: 1146559-APS00A Manufacturer Homepage: www.inertialsensor.c om Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - APS00A - 1146559-APS00A - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - APS00A
1146559-APS00A
Position Sensors - Angle, Linear Position Measuring - APS00A 1146559-APS00A
Manufacturer: Honeywell Win Source Part Number: 1146559-APS00A Manufacturer Homepage: www.inertialsensor.c om Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Honeywell
Win Source Part Number: 1146559-APS00A
Manufacturer Homepage: www.inertialsensor.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
APS00A
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring APS00A
SPEED AND POSITION

SPEED AND POSITION

Supplier's Site
Angle, Linear Position Measuring - APS00A - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
APS00A
Angle, Linear Position Measuring APS00A
SPEED AND POSITION

SPEED AND POSITION

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1146559-APS00A APS00A APS00A
Product Name Position Sensors - Angle, Linear Position Measuring - APS00A Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-CT310LS-IT8CT-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details