Bourns, Inc. Angle, Linear Position Measuring 3048L-2-503

Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-3048L-2-503-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-3048L-2-503-ND
Angle, Linear Position Measuring 118-3048L-2-503-ND
Resistive Sensor Linear Position Round Shaft Wire Leads

Resistive Sensor Linear Position Round Shaft Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 3048L-2-503 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
3048L-2-503
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 3048L-2-503
SENSOR LINEAR 5.08MM WIRE LEADS

SENSOR LINEAR 5.08MM WIRE LEADS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 118-3048L-2-503-ND 3048L-2-503
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33022LLPBTR-DD-600-5DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details