Shenzhen Shengyu Electronics Technology Limited Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
AC/DC CONVERTER +/-12V 11W
AC/DC CONVERTER +/-12V 16W
AC/DC CONVERTER +/-12V 5W
AC/DC CONVERTER +/-15V 11W
AC/DC CONVERTER +/-15V 15W
AC/DC CONVERTER +/-15V 5W
AC/DC CONVERTER 12V 11W
AC/DC CONVERTER 12V 15W
AC/DC CONVERTER 12V 16W
AC/DC CONVERTER 12V 20W
AC/DC CONVERTER 12V 25W
AC/DC CONVERTER 12V 2W
AC/DC CONVERTER 12V 3W
AC/DC CONVERTER 12V 5.4W
AC/DC CONVERTER 12V 5W
AC/DC CONVERTER 15V 15W
AC/DC CONVERTER 15V 20W
AC/DC CONVERTER 15V 25W
AC/DC CONVERTER 15V 2W
AC/DC CONVERTER 15V 3W
AC/DC CONVERTER 15V 5W
AC/DC CONVERTER 24V 15W
AC/DC CONVERTER 24V 20W
AC/DC CONVERTER 24V 25W
AC/DC CONVERTER 24V 2W
AC/DC CONVERTER 24V 3W
AC/DC CONVERTER 24V 5W
AC/DC CONVERTER 3.3V 15W
AC/DC CONVERTER 3.3V 1W
AC/DC CONVERTER 3.3V 20W
AC/DC CONVERTER 3.3V 2W
AC/DC CONVERTER 3.3V 3W
AC/DC CONVERTER 3.3V 5W
AC/DC CONVERTER 48V 15W
AC/DC CONVERTER 48V 25W
AC/DC CONVERTER 5V 10W
AC/DC CONVERTER 5V 15W
AC/DC CONVERTER 5V 1W
AC/DC CONVERTER 5V 20W
AC/DC CONVERTER 5V 25W
AC/DC CONVERTER 5V 2W
AC/DC CONVERTER 5V 3W
AC/DC CONVERTER 5V 5W
AC/DC CONVERTER 9V 15W
AC/DC CONVERTER 9V 1W
AC/DC CONVERTER 9V 20W
AC/DC CONVERTER 9V 25W
AC/DC CONVERTER 9V 2W
AC/DC CONVERTER 9V 3W
AC/DC CONVERTER 9V 5W

<< Prev