VSK-S2-12U -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S2-12U
Description
12 Vdc, 0.167 A, 2 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
12 Vdc, 0.167 A, 2 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S2-12U
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S2-12U |
VSK-S2-12U |
VSK-S2-12U |
|
Product Name
|
Board Mount AC-DC Power Supply |
AC DC Converters |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
|
DC Output Voltage
|
12.0 volts
|
12.0 volts
|
|
|
DC Output Current
|
0.1670 amps
|
0.1670 amps
|
|
|
DC Output Power
|
2 watts
|
2 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
1.25 amps
View Details
Finder S.p.A. con unico socio
Type
DC Power Supply
Technology
Switching Power Supply
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details