VSK-S25-5U -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S25-5U
Description
5 Vdc, 4.1 A, 20.5 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
5 Vdc, 4.1 A, 20.5 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S25-5U
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S25-5U |
VSK-S25-5U |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
5.0 volts
|
|
|
DC Output Current
|
4.1 amps
|
|
|
DC Output Power
|
20.5 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Type
1
Features
Power Factor Correction
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
DC Output Voltage
5.0 volts
DC Output Current
1 amps
View Details