Shenzhen Shengyu Electronics Technology Limited Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
11.5 W (85-265 VAC) 15 W (230 VA
15 W (85-265 VAC) 19 W (230 VAC)
18 W (85-265 VAC) 23.5 W (230 VA
25 W (85-265 VAC) 32 W (230 VAC)
28.5 W (85-265 VAC) 36.5 W (230
8.5 W (85-265 VAC) 11 W (230 VAC
AC/DC CONVERTER 12V 100W
AC/DC CONVERTER 12V 10W
AC/DC CONVERTER 12V 15W
AC/DC CONVERTER 12V 25W
AC/DC CONVERTER 12V 3W
AC/DC CONVERTER 12V 500W
AC/DC CONVERTER 12V 50W
AC/DC CONVERTER 12V 5W
AC/DC CONVERTER 12V 700W
AC/DC CONVERTER 12V 701W
AC/DC CONVERTER 24V 100W
AC/DC CONVERTER 24V 10W
AC/DC CONVERTER 24V 15W
AC/DC CONVERTER 24V 25W
AC/DC CONVERTER 24V 3W
AC/DC CONVERTER 24V 50W
AC/DC CONVERTER 24V 5W
AC/DC CONVERTER 28V 300W
AC/DC CONVERTER 28V 500W
AC/DC CONVERTER 28V 700W
AC/DC CONVERTER 48V 300W
AC/DC CONVERTER 48V 500W
AC/DC CONVERTER 48V 700W
AC/DC CONVERTER 48V 701W
AC/DC CONVERTER 50V 200W
AC/DC CONVERTER 5V 100W
AC/DC CONVERTER 5V 10W
AC/DC CONVERTER 5V 25W
AC/DC CONVERTER 5V 3W
AC/DC CONVERTER 5V 50W
AC/DC CONVERTER 5V 5W
IC OFFLIN CONV MULT TOP ESIP-16B
IC OFFLINE SW FLYBACK 10CSDIP
IC OFFLINE SW FLYBACK TO220-7B
IC OFFLINE SW FLYBACK TO220-7C
IC OFFLINE SW FLYBACK TO262-7C
IC OFFLINE SW FULL-BRDG 20DIP
IC OFFLINE SW FULL-BRDG 20SOIC
IC OFFLINE SW FULL-BRDG 28PLCC
IC OFFLINE SW FULL-BRDG 28SOIC
IC OFFLINE SW MULT TOP 14SOIC
IC OFFLINE SW MULT TOP 14TSSOP
IC OFFLINE SW MULT TOP 16SOIC
IC OFFLINE SW MULT TOP 18SOIC
IC OFFLINE SW MULT TOP 20PLCC
IC OFFLINE SW MULT TOP 8TSSOP
IC OFFLINE SW MULT TOP 8VSSOP
IC OFFLINE SW MULT TOP TO220-3
IC OFFLINE SW PUSH-PULL 8SOIC
IC OFFLINE SW PUSH-PULL 8TSSOP
IC OFFLINE SWIT OVP UVLO HV 8SMD
IC OFFLINE SWITCH 14SO
IC OFFLINE SWITCH FLYBACK 12EDIP
IC OFFLINE SWITCH FLYBACK 12ESOP
IC OFFLINE SWITCH FLYBACK 7ESIP
IC OFFLINE SWITCH FLYBACK 7FESIP
IC OFFLINE SWITCH FLYBACK 8SMD
IC OFFLINE SWITCH FLYBACK 8SO
IC OFFLINE SWITCH FLYBACK TO263
IC OFFLINE SWITCH FWD 14DIP
IC OFFLINE SWITCH FWD 14SOIC
IC OFFLINE SWITCH MULT TOP 14DIP
IC OFFLINE SWITCH MULT TOP 16DIP
IC OFFLINE SWITCH MULT TOP 18DIP
IC OFFLINE SWITCH MULT TOP 8DIP
IC OFFLINE SWITCH MULT TOP 8SMD
IC OFFLINE SWITCH MULT TOP 8SOIC
IC OFFLINE SWITCH PMIC 8DIP
IC OFFLINE SWITCH PUSH-PULL 8DIP

<< Prev Next >>