Shenzhen Shengyu Electronics Technology Limited Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
1.96A, 72KHZ SWITCHING FREQ-MAX
1000V FIXED FREQUENCY OFF-LINE R
18W ACCUSWITCH? QUASI-RESONANT P
20 W (85-265 VAC)
25 W (85-265 VAC)
36 W (85-265 VAC)
45 W (85-265 VAC)
55 W (85-265 VAC)
85 W (85-265 VAC)
900V, FIXED-FREQUENCY, EMI-OPTIM
AC/DC CONVERTER 12V 10W
AC/DC CONVERTER 12V 15W
AC/DC CONVERTER 12V 1W
AC/DC CONVERTER 12V 22W
AC/DC CONVERTER 12V 2W
AC/DC CONVERTER 12V 30W
AC/DC CONVERTER 12V 3W
AC/DC CONVERTER 12V 46W
AC/DC CONVERTER 12V 5W
AC/DC CONVERTER 12V 60W
AC/DC CONVERTER 12V 80W
AC/DC CONVERTER 15V 10W
AC/DC CONVERTER 15V 15W
AC/DC CONVERTER 15V 1W
AC/DC CONVERTER 15V 21W
AC/DC CONVERTER 15V 2W
AC/DC CONVERTER 15V 30W
AC/DC CONVERTER 15V 3W
AC/DC CONVERTER 15V 45W
AC/DC CONVERTER 15V 5W
AC/DC CONVERTER 15V 60W
AC/DC CONVERTER 24V 10W
AC/DC CONVERTER 24V 15W
AC/DC CONVERTER 24V 1W
AC/DC CONVERTER 24V 22W
AC/DC CONVERTER 24V 2W
AC/DC CONVERTER 24V 31W
AC/DC CONVERTER 24V 3W
AC/DC CONVERTER 24V 46W
AC/DC CONVERTER 24V 5.5W
AC/DC CONVERTER 24V 60W
AC/DC CONVERTER 3.3V 12W
AC/DC CONVERTER 3.3V 15W
AC/DC CONVERTER 3.3V 1W
AC/DC CONVERTER 3.3V 2W
AC/DC CONVERTER 3.3V 3W
AC/DC CONVERTER 3.3V 4.1W
AC/DC CONVERTER 3.3V 8.25W
AC/DC CONVERTER 48V 30W
AC/DC CONVERTER 48V 45W
AC/DC CONVERTER 48V 60W
AC/DC CONVERTER 5V 10W
AC/DC CONVERTER 5V 15W
AC/DC CONVERTER 5V 1W
AC/DC CONVERTER 5V 20W
AC/DC CONVERTER 5V 2W
AC/DC CONVERTER 5V 30W
AC/DC CONVERTER 5V 3W
AC/DC CONVERTER 5V 40W
AC/DC CONVERTER 5V 50W
AC/DC CONVERTER 5V 5W
AC/DC CONVERTER 6V 3W
AC/DC CONVERTER 9V 1W
AC/DC CONVERTER 9V 2W
AC/DC CONVERTER 9V 3W
COOLSET (INCL. GEN5) PG-DIP-7
FIXED FREQUENCY FLYBACK CONTROLL
FIXED-FREQUENCY FLYBACK REGULATO
FSL137 - 700V INTEGRATED POWER S
FULL-FEATURED FLYBACK REGULATOR
IC CTLR QUASI-RES 12SOIC
IC CTLR QUASI-RES FLYBACK 12DSO
IC OFFLINE SW FLBACK INSOP-24D
IC OFFLINE SW FLBACK TO220F-4L
IC OFFLINE SW FLBACK TO220F-6L
IC OFFLINE SW FLYBACK SOT223-4
IC OFFLINE SW FLYBACK SOT23-5
IC OFFLINE SW FLYBACK TO220-6
IC OFFLINE SW HALF-BRDG 16DSO
IC OFFLINE SW HALF-BRDG 16SOIC
IC OFFLINE SW HALF-BRIDGE 8DSO
IC OFFLINE SW MULT TOP 16ESOP
IC OFFLINE SW MULT TOP 24INSOP
IC OFFLINE SW MULT TOP TO220F
IC OFFLINE SW MULT TOP TO3P-5L
IC OFFLINE SWITCH 14SOIC
IC OFFLINE SWITCH 16DIP
IC OFFLINE SWITCH 16SOIC
IC OFFLINE SWITCH 8DIP
IC OFFLINE SWITCH CLAMP/RESET
IC OFFLINE SWITCH FLYBACK 12DSO
IC OFFLINE SWITCH FLYBACK 12DSOP
IC OFFLINE SWITCH FLYBACK 14SOIC
IC OFFLINE SWITCH FLYBACK 16ESOP
IC OFFLINE SWITCH FLYBACK 7DIP
IC OFFLINE SWITCH FLYBACK 7LSOP
IC OFFLINE SWITCH FLYBACK 8DSO
IC OFFLINE SWITCH FLYBACK 8LSOP
IC OFFLINE SWITCH FLYBACK 8MDIP
IC OFFLINE SWITCH FLYBACK 8SOIC
IC OFFLINE SWITCH FLYBACK 8SOP
IC OFFLINE SWITCH FLYBACK TO220
IC OFFLINE SWITCH FLYBACK TO220F
IC OFFLINE SWITCH FLYBACK
IC OFFLINE SWITCH MULT TOP 7DIP
IC OFFLINE SWITCH MULT TOP 7LSOP
IC OFFLINE SWITCH MULT TOP 8DFN
IC OFFLINE SWITCH MULT TOP 8DIP
IC OFFLINE SWITCH MULT TOP 8MSOP
IC OFFLINE SWITCH MULT TOP 8SOIC
IC OFFLINE SWITCH SR 900V 16ESOP
IC OFFLINE SWITCH
IC OFFLN CTRLR QUASI-RESON DSO8
IC PWM/SENSEFET SMPS 7SOP
IC REG CTRLR FLYBK PWM 8SOIC
IC REG CTRLR PWM 7SOIC
IC REG CTRLR PWM 8SOIC
IC REG LINEAR SWITCHING REG
ICE2QR0665 - QUASI RESONANT COOL
MODULE
OFF-LINE SMPS CURRENT MODE CONTR
PEAK CURRENT CONTROL FLYBACK CON

<< Prev Next >>