VSK-S15-9U -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S15-9U
Description
9 Vdc, 1.6 A, 15 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
9 Vdc, 1.6 A, 15 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S15-9U
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S15-9U |
VSK-S15-9U |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
9.0 volts
|
|
|
DC Output Current
|
1.6 amps
|
|
|
DC Output Power
|
15 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply; DC-DC Converter
Technology
Switching Power Supply
AC Output Voltage
342.0 to 460.0 volts
View Details
Qualtek Electronics Corp.
Type
AC/DC Converter; 1
Operating Temperature
-25 to 70 C (-13 to 158 F)
AC Input Voltage
85.0 to 264.0 volts
View Details
ABSOPULSE Electronics Ltd.
Type
DC/AC Inverter
Technology
Switching Power Supply
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details