VSK-S2-3R3U -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S2-3R3U
Description
3.3 Vdc, 0.6 A, 2 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
3.3 Vdc, 0.6 A, 2 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S2-3R3U
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S2-3R3U |
VSK-S2-3R3U |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
3.3 volts
|
|
|
DC Output Current
|
0.6000 amps
|
|
|
DC Output Power
|
2 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Form Factor
Board Mount; Open Frame
Operating Temperature
85 C (185 F)
View Details
ABSOPULSE Electronics Ltd.
Type
DC Power Supply; DC Power System
Technology
Switching Power Supply
Form Factor
Rack Mount
View Details
DC Output Voltage
10.0 volts
DC Output Current
1 amps
View Details