VSK-S20-24U -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S20-24U
Description
24 Vdc, 0.85 A, 20 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
24 Vdc, 0.85 A, 20 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S20-24U
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S20-24U |
VSK-S20-24U |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
24.0 volts
|
|
|
DC Output Current
|
0.8500 amps
|
|
|
DC Output Power
|
20 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
DIN Rail
DC Output Current
8.33 amps
View Details
2 suppliers
Type
AC / DC Adapter
Operating Temperature
-30 to 70 C (-22 to 158 F)
Regulatory Compliance
CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC Output Voltage
24.0 volts
DC Output Current
1 amps
View Details