VSK-S20-5U -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S20-5U
Description
5 Vdc, 3.5 A, 17.5 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
5 Vdc, 3.5 A, 17.5 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S20-5U
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S20-5U |
VSK-S20-5U |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
5.0 volts
|
|
|
DC Output Current
|
3.5 amps
|
|
|
DC Output Power
|
17.5 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
DIN Rail
DC Output Current
5 amps
View Details
4 suppliers
Type
DC Power Supply; 1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details