VSK-S3-24U -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S3-24U
Description
24 Vdc, 0.125 A, 3 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
24 Vdc, 0.125 A, 3 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S3-24U
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S3-24U |
VSK-S3-24U |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
24.0 volts
|
|
|
DC Output Current
|
0.1250 amps
|
|
|
DC Output Power
|
3 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Output Voltage
240.0 volts
DC Output Voltage
12.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details