VSK-S5-3R3UA -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S5-3R3UA
Description
3.3 Vdc, 1.25 A, 4.2 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
3.3 Vdc, 1.25 A, 4.2 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S5-3R3UA
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S5-3R3UA |
VSK-S5-3R3UA |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
3.3 volts
|
|
|
DC Output Current
|
1.25 amps
|
|
|
DC Output Power
|
4.2 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Type
DC Power Supply; AC/DC Converter
Regulatory Compliance
RoHS Compliant
DC Output Voltage
24.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details