MR501C -- DEFINITE PURPOSE 600 VDC CONTACTOR
Eaton Corporation
Definite Purpose 600 VDC Contactor
MR501C
Description
NEMA 5 SIZE
600 VDC VOLTAGE RATING
PANEL MOUNTING
300 AMPERE (OPEN 8 HR) CURRENT RATING
1 POLE(S)
125 VDC COIL VOLTAGE
1NC REAR CONNECTED AUXILIARY CONTACT
(2) ELECTRICAL INTERLOCK TYPE
MR MODEL
Description
NEMA 5 SIZE
600 VDC VOLTAGE RATING
PANEL MOUNTING
300 AMPERE (OPEN 8 HR) CURRENT RATING
1 POLE(S)
125 VDC COIL VOLTAGE
1NC REAR CONNECTED AUXILIARY CONTACT
(2) ELECTRICAL INTERLOCK TYPE
MR MODEL
Datasheet
Suppliers
Definite Purpose 600 VDC Contactor
MR501C
NEMA 5 SIZE
600 VDC VOLTAGE RATING
PANEL MOUNTING
300 AMPERE (OPEN 8 HR) CURRENT RATING
1 POLE(S)
125 VDC COIL VOLTAGE
1NC REAR CONNECTED AUXILIARY CONTACT
(2) ELECTRICAL INTERLOCK TYPE
MR MODEL
- NEMA 5 SIZE
- 600 VDC VOLTAGE RATING
- PANEL MOUNTING
- 300 AMPERE (OPEN 8 HR) CURRENT RATING
- 1 POLE(S)
- 125 VDC COIL VOLTAGE
- 1NC REAR CONNECTED AUXILIARY CONTACT
- (2) ELECTRICAL INTERLOCK TYPE
- MR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
MR501C |
|
Product Name
|
Definite Purpose 600 VDC Contactor |
|
NEMA Size
|
5
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Standard Rating
IEC
Continuous Current
9 amps
View Details