Edmund Optics Inc. Datasheets for Optical Bandpass Filters
Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted light.
Optical Bandpass Filters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and... | |
| Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC... | |
| Common Wavelengths for Popular Fluorophores >93% Transmission >OD6 Blocking, <3% from Edge of Bandwidth Our TECHSPEC® Fluorescence Bandpass Filters are perfectly matched to common fluorophores used in fluorescence imaging applications. | |
| High Transmission, Deep Blocking Broad Bandwidths Ideal for Imaging Applications Available in Visible and NIR Center Wavelengths Hard Coated Broadband Bandpass Interference Filters are ideal for eliminating unwanted background noise... | |
| Ideal for Gas Analysis Center Wavelengths of 2.7-5.3μm Single Substrate Interference Filter Developed with durability in mind, our Infrared (IR) OD 4 Bandpass Filters provide the high transmission and deep... | |
| Ideal for Life Science Instrumentation High Transmission, Deep Blocking Used to Prevent Photobleaching in Microscopy Applications 10nm and 50nm Bandpass Interference Filters also Available TECHSPEC Hard Coated 25nm Bandpass Interference... | |
| Kits Available for Our Bandpass Interference Filters Visible and Near-Infrared Versions Popular 12.5mm and 25mm Mounted Diameter Options Bandpass Interference Filters are used extensively in a variety of biotech, biomedical,... | |
| UV, VIS, IR Ranges Circular and Square Sizes Available An optical bandpass filter has a transmission band surrounded by two blocking bands that allow only a portion of the spectrum... |
| << Prev |