ValueTronics International, Inc. EMI Equipment ECAT

Description
The ECAT is EMI equipment from KeyTek. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Tests for pulsed EMI hazards: EFT, Surge, PQF™ Ideal test system to address most applicable EMC & Telecom standards, including CE Mark/IEC standards Easy-to-use Windows-based application software for quick implementation of international & national test routines Virtual Front Panel™ retains key operating parameters during set up & testing Multi-level system interlock architecture provides maximum safety Single output port/instant mode switching AC Mains current monitoring Accurate automatic report generation Flexible, economically upgradable architecture Available Modules: E-Class Series 100: Control Center E502B: Electrical Surge Network E571: Data+Telecom Line Coupler/Decoupler E510A: 10 kV Wave Surge Network Plug-in module E4551kV: Single Phase Surge and EFT Coupler/decoupler Tower/base unit The KeyTek ECAT is a modular, full capability EMC test system for measuring and analyzing the vulnerability of telecom, electronic, and electrical equipment/ components to pulsed EMI hazards, including EFT, Surge & PQF™ (Power Quality Failure). A powerful design and production tool, the KeyTek ECAT is the premier EMC test system to meet Telcordia, UL, FCC, and IEC standards. It features a totally integrated modular architecture that enables manufacturers and designers to easily and rapidly test for all pulsed EMI threats including pre-compliance, production sampling and final compliance.
Datasheet
Description
The ECAT is EMI equipment from KeyTek. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Tests for pulsed EMI hazards: EFT, Surge, PQF™ Ideal test system to address most applicable EMC & Telecom standards, including CE Mark/IEC standards Easy-to-use Windows-based application software for quick implementation of international & national test routines Virtual Front Panel™ retains key operating parameters during set up & testing Multi-level system interlock architecture provides maximum safety Single output port/instant mode switching AC Mains current monitoring Accurate automatic report generation Flexible, economically upgradable architecture Available Modules: E-Class Series 100: Control Center E502B: Electrical Surge Network E571: Data+Telecom Line Coupler/Decoupler E510A: 10 kV Wave Surge Network Plug-in module E4551kV: Single Phase Surge and EFT Coupler/decoupler Tower/base unit The KeyTek ECAT is a modular, full capability EMC test system for measuring and analyzing the vulnerability of telecom, electronic, and electrical equipment/ components to pulsed EMI hazards, including EFT, Surge & PQF™ (Power Quality Failure). A powerful design and production tool, the KeyTek ECAT is the premier EMC test system to meet Telcordia, UL, FCC, and IEC standards. It features a totally integrated modular architecture that enables manufacturers and designers to easily and rapidly test for all pulsed EMI threats including pre-compliance, production sampling and final compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Equipment - ECAT - ValueTronics International, Inc.
Elgin, IL, USA
EMI Equipment
ECAT
EMI Equipment ECAT
The ECAT is EMI equipment from KeyTek. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Tests for pulsed EMI hazards: EFT, Surge, PQF™ Ideal test system to address most applicable EMC & Telecom standards, including CE Mark/IEC standards Easy-to-use Windows-based application software for quick implementation of international & national test routines Virtual Front Panel™ retains key operating parameters during set up & testing Multi-level system interlock architecture provides maximum safety Single output port/instant mode switching AC Mains current monitoring Accurate automatic report generation Flexible, economically upgradable architecture Available Modules: E-Class Series 100: Control Center E502B: Electrical Surge Network E571: Data+Telecom Line Coupler/Decoupler E510A: 10 kV Wave Surge Network Plug-in module E4551kV: Single Phase Surge and EFT Coupler/decoupler Tower/base unit The KeyTek ECAT is a modular, full capability EMC test system for measuring and analyzing the vulnerability of telecom, electronic, and electrical equipment/ components to pulsed EMI hazards, including EFT, Surge & PQF™ (Power Quality Failure). A powerful design and production tool, the KeyTek ECAT is the premier EMC test system to meet Telcordia, UL, FCC, and IEC standards. It features a totally integrated modular architecture that enables manufacturers and designers to easily and rapidly test for all pulsed EMI threats including pre-compliance, production sampling and final compliance.

The ECAT is EMI equipment from KeyTek. EMI equipment is used to test the immunity of a circuit or system.

Additional Features:

  • Tests for pulsed EMI hazards: EFT, Surge, PQF™
  • Ideal test system to address most applicable EMC & Telecom standards, including CE Mark/IEC standards
  • Easy-to-use Windows-based application software for quick implementation of international & national test routines
  • Virtual Front Panel™ retains key operating parameters during set up & testing
  • Multi-level system interlock architecture provides maximum safety
  • Single output port/instant mode switching
  • AC Mains current monitoring
  • Accurate automatic report generation
  • Flexible, economically upgradable architecture

Available Modules:

  • E-Class Series 100: Control Center
  • E502B: Electrical Surge Network
  • E571: Data+Telecom Line Coupler/Decoupler
  • E510A: 10 kV Wave Surge Network Plug-in module
  • E4551kV: Single Phase Surge and EFT Coupler/decoupler
  • Tower/base unit

The KeyTek ECAT is a modular, full capability EMC test system for measuring and analyzing the vulnerability of telecom, electronic, and electrical equipment/ components to pulsed EMI hazards, including EFT, Surge & PQF™ (Power Quality Failure).

A powerful design and production tool, the KeyTek ECAT is the premier EMC test system to meet Telcordia, UL, FCC, and IEC standards. It features a totally integrated modular architecture that enables manufacturers and designers to easily and rapidly test for all pulsed EMI threats including pre-compliance, production sampling and final compliance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category EMI and RFI Testers
Product Number ECAT
Product Name EMI Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UT513A 5kV Basic Insulation Resistance Tester - UT513A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details
MicroAlert™ 2 -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Options & Features Range Switch
View Details
Shielded Enclosure Leak Detector System - cl-105a-cl-106a - AR RF/Microwave Instrumentation
Specs
Display Type Digital
Display Digits 4 Digits
View Details
UT315A Handheld Vibration Tester - Professional Grade - UT315A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details