EM Test GmbH EMI Equipment AN200

Description
The AN200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Voltage Transient Emission Test Voltage Range: 0-30 VDC Rated Current: 25A Short circuit protected max. inrush current: >500 A Peak voltage capability: 1000V Overvoltage protection: by varistors Dimensions: (L x B x H): 425 x 530 x 180 mm; 19"3 HE Electronic switch Switching time (test load L=7 µH/R=0.6 ω) 300-400 ns Switch-off time can be selected 10 ms/200 ms Artificial network Impedance according ISO/DIN 7637: 5 µH-50 ω Inductance: (5 µH/5 mω) Shunt resistor (Rs) Internal selectable: 40 ω/ 10 ω Option: External shunt resistor (Rs=2 ω): 2 ω Trigger MANUAL: Switch and artificial network are activated SWITCH: Only the switch is activated ARTIFICIAL NETWORK: Only the network is activated Measurement Trigger output for CRO: bnc, Positive edge + 15 V Switch-on indication: LED-display The EM Test AN200 is used to evaluate automotive electrical and electronic components for conducted emissions of transients along battery fed or switched supply lines of a Device Under Test (DUT). A device under test which is considered a potential source of conducted disturbances should be tested according to ISO 7637 part 2. The EM Test AN 200 includes an electronic switch for repeatable switching of inductive loads as well as an artificial network as specified in ISO.
Description
The AN200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Voltage Transient Emission Test Voltage Range: 0-30 VDC Rated Current: 25A Short circuit protected max. inrush current: >500 A Peak voltage capability: 1000V Overvoltage protection: by varistors Dimensions: (L x B x H): 425 x 530 x 180 mm; 19"3 HE Electronic switch Switching time (test load L=7 µH/R=0.6 ω) 300-400 ns Switch-off time can be selected 10 ms/200 ms Artificial network Impedance according ISO/DIN 7637: 5 µH-50 ω Inductance: (5 µH/5 mω) Shunt resistor (Rs) Internal selectable: 40 ω/ 10 ω Option: External shunt resistor (Rs=2 ω): 2 ω Trigger MANUAL: Switch and artificial network are activated SWITCH: Only the switch is activated ARTIFICIAL NETWORK: Only the network is activated Measurement Trigger output for CRO: bnc, Positive edge + 15 V Switch-on indication: LED-display The EM Test AN200 is used to evaluate automotive electrical and electronic components for conducted emissions of transients along battery fed or switched supply lines of a Device Under Test (DUT). A device under test which is considered a potential source of conducted disturbances should be tested according to ISO 7637 part 2. The EM Test AN 200 includes an electronic switch for repeatable switching of inductive loads as well as an artificial network as specified in ISO.

Suppliers

Company
Product
Description
Supplier Links
EMI Equipment - AN200 - ValueTronics International, Inc.
Elgin, IL, USA
EMI Equipment
AN200
EMI Equipment AN200
The AN200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Voltage Transient Emission Test Voltage Range: 0-30 VDC Rated Current: 25A Short circuit protected max. inrush current: >500 A Peak voltage capability: 1000V Overvoltage protection: by varistors Dimensions: (L x B x H): 425 x 530 x 180 mm; 19"3 HE Electronic switch Switching time (test load L=7 µH/R=0.6 ω) 300-400 ns Switch-off time can be selected 10 ms/200 ms Artificial network Impedance according ISO/DIN 7637: 5 µH-50 ω Inductance: (5 µH/5 mω) Shunt resistor (Rs) Internal selectable: 40 ω/ 10 ω Option: External shunt resistor (Rs=2 ω): 2 ω Trigger MANUAL: Switch and artificial network are activated SWITCH: Only the switch is activated ARTIFICIAL NETWORK: Only the network is activated Measurement Trigger output for CRO: bnc, Positive edge + 15 V Switch-on indication: LED-display The EM Test AN200 is used to evaluate automotive electrical and electronic components for conducted emissions of transients along battery fed or switched supply lines of a Device Under Test (DUT). A device under test which is considered a potential source of conducted disturbances should be tested according to ISO 7637 part 2. The EM Test AN 200 includes an electronic switch for repeatable switching of inductive loads as well as an artificial network as specified in ISO.

The AN200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system.

Additional Features:

  • Voltage Transient Emission Test
  • Voltage Range: 0-30 VDC
  • Rated Current: 25A
  • Short circuit protected max. inrush current: >500 A
  • Peak voltage capability: 1000V
  • Overvoltage protection: by varistors
  • Dimensions: (L x B x H): 425 x 530 x 180 mm; 19"3 HE

Electronic switch

  • Switching time (test load L=7 µH/R=0.6 Ω) 300-400 ns
  • Switch-off time can be selected 10 ms/200 ms

Artificial network

  • Impedance according ISO/DIN 7637: 5 µH-50 Ω
  • Inductance: (5 µH/5 mΩ)

Shunt resistor (Rs)

  • Internal selectable: 40 Ω/ 10 Ω
  • Option: External shunt resistor (Rs=2 Ω): 2 Ω

Trigger

  • MANUAL: Switch and artificial network are activated
  • SWITCH: Only the switch is activated
  • ARTIFICIAL NETWORK: Only the network is activated

Measurement

  • Trigger output for CRO: bnc, Positive edge + 15 V
  • Switch-on indication: LED-display

The EM Test AN200 is used to evaluate automotive electrical and electronic components for conducted emissions of transients along battery fed or switched supply lines of a Device Under Test (DUT). A device under test which is considered a potential source of conducted disturbances should be tested according to ISO 7637 part 2.

The EM Test AN 200 includes an electronic switch for repeatable switching of inductive loads as well as an artificial network as specified in ISO.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category EMI and RFI Testers
Product Number AN200
Product Name EMI Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UT513A 5kV Basic Insulation Resistance Tester - UT513A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details
MicroAlert™ 2 -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Options & Features Range Switch
View Details
Shielded Enclosure Leak Detector System - cl-105a-cl-106a - AR RF/Microwave Instrumentation
Specs
Display Type Digital
Display Digits 4 Digits
View Details
UT513C 5kV Advanced Insulation Resistance Tester - UT513C - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details