Com-Power Corporation EMI Equipment CLA-150

Description
The CLA-150 is EMI equipment from Com-Power. Additional Features: Frequency Range: 30 - 1000 MHz Test to CISPR 14 (EN 55014) requirements Maximum Supply Cable Diameter: 1.26 inches (32 mm) Individual Calibration Two Year Warranty The Com-Power CLA-150 is a practical alternative to measurement of direct field strength from EUT supply cables. These absorbing clamps meet the CISPR 14 (EN 55014) section 6.11 requirement for measuring radio frequency power generated and fed to the EUT supply cable of household appliances, electrical tools and similar apparatus. The Com-Power CLA-050 and CL-150 absorbing clamps are individually calibrated before shipment. The insertion loss and correction factors will be supplied with each clamp.
Datasheet
Description
The CLA-150 is EMI equipment from Com-Power. Additional Features: Frequency Range: 30 - 1000 MHz Test to CISPR 14 (EN 55014) requirements Maximum Supply Cable Diameter: 1.26 inches (32 mm) Individual Calibration Two Year Warranty The Com-Power CLA-150 is a practical alternative to measurement of direct field strength from EUT supply cables. These absorbing clamps meet the CISPR 14 (EN 55014) section 6.11 requirement for measuring radio frequency power generated and fed to the EUT supply cable of household appliances, electrical tools and similar apparatus. The Com-Power CLA-050 and CL-150 absorbing clamps are individually calibrated before shipment. The insertion loss and correction factors will be supplied with each clamp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Equipment CLA-150
The CLA-150 is EMI equipment from Com-Power. Additional Features: Frequency Range: 30 - 1000 MHz Test to CISPR 14 (EN 55014) requirements Maximum Supply Cable Diameter: 1.26 inches (32 mm) Individual Calibration Two Year Warranty The Com-Power CLA-150 is a practical alternative to measurement of direct field strength from EUT supply cables. These absorbing clamps meet the CISPR 14 (EN 55014) section 6.11 requirement for measuring radio frequency power generated and fed to the EUT supply cable of household appliances, electrical tools and similar apparatus. The Com-Power CLA-050 and CL-150 absorbing clamps are individually calibrated before shipment. The insertion loss and correction factors will be supplied with each clamp.

The CLA-150 is EMI equipment from Com-Power.

Additional Features:

  • Frequency Range: 30 - 1000 MHz
  • Test to CISPR 14 (EN 55014) requirements
  • Maximum Supply Cable Diameter: 1.26 inches (32 mm)
  • Individual Calibration
  • Two Year Warranty

The Com-Power CLA-150 is a practical alternative to measurement of direct field strength from EUT supply cables. These absorbing clamps meet the CISPR 14 (EN 55014) section 6.11 requirement for measuring radio frequency power generated and fed to the EUT supply cable of household appliances, electrical tools and similar apparatus. The Com-Power CLA-050 and CL-150 absorbing clamps are individually calibrated before shipment. The insertion loss and correction factors will be supplied with each clamp.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category EMI and RFI Testers
Product Number CLA-150
Product Name EMI Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UT513B 5kV High-Voltage Insulation Resistance Tester - UT513B - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details
Shielded Enclosure Leak Detector System - cl-105a-cl-106a - AR RF/Microwave Instrumentation
Specs
Display Type Digital
Display Digits 4 Digits
View Details
MicroAlert™ 2 -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Options & Features Range Switch
View Details
UT315A Handheld Vibration Tester - Professional Grade - UT315A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details