Schaffner EMC Inc. EMI Equipment NSG5003

Description
The NSG5003 is EMI equipment from Schaffner. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Pulse amplitude: 20 to 800V in 1V step Impedance: 50ω Pulse rise time: 5ns Pulse duration: 100ns (into 50ω) Burst frequency: 1 to 100 kHz in 0.1 kHz steps Pulses per burst: 1 - 200 Burst repetition: 90ms to 99.9 seconds in 10ms steps Pulse modes: Single, continuous,programme d 1 to 99999
Description
The NSG5003 is EMI equipment from Schaffner. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Pulse amplitude: 20 to 800V in 1V step Impedance: 50ω Pulse rise time: 5ns Pulse duration: 100ns (into 50ω) Burst frequency: 1 to 100 kHz in 0.1 kHz steps Pulses per burst: 1 - 200 Burst repetition: 90ms to 99.9 seconds in 10ms steps Pulse modes: Single, continuous,programme d 1 to 99999

Suppliers

Company
Product
Description
Supplier Links
EMI Equipment NSG5003
The NSG5003 is EMI equipment from Schaffner. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Pulse amplitude: 20 to 800V in 1V step Impedance: 50ω Pulse rise time: 5ns Pulse duration: 100ns (into 50ω) Burst frequency: 1 to 100 kHz in 0.1 kHz steps Pulses per burst: 1 - 200 Burst repetition: 90ms to 99.9 seconds in 10ms steps Pulse modes: Single, continuous,programme d 1 to 99999

The NSG5003 is EMI equipment from Schaffner. EMI equipment is used to test the immunity of a circuit or system.

Additional Features:

  • Pulse amplitude: 20 to 800V in 1V step
  • Impedance: 50Ω
  • Pulse rise time: 5ns
  • Pulse duration: 100ns (into 50Ω)
  • Burst frequency: 1 to 100 kHz in 0.1 kHz steps
  • Pulses per burst: 1 - 200
  • Burst repetition: 90ms to 99.9 seconds in 10ms steps
  • Pulse modes: Single, continuous,programmed 1 to 99999
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category EMI and RFI Testers
Product Number NSG5003
Product Name EMI Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UT513A 5kV Basic Insulation Resistance Tester - UT513A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details
MicroAlert™ 2 -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Options & Features Range Switch
View Details
Shielded Enclosure Leak Detector System - cl-105a-cl-106a - AR RF/Microwave Instrumentation
Specs
Display Type Digital
Display Digits 4 Digits
View Details
UT513B 5kV High-Voltage Insulation Resistance Tester - UT513B - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details