ValueTronics International, Inc. EMI Equipment 11960A

Description
The 11960A is EMI equipment from Agilent. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Frequency Range: 9 kHz to 30 MHz HF Path (amplified) Frequency Range: 30 MHz to 1000 MHz Reduces RF overloading and its effects Improves radiated emissions measurement sensitivity LF Through Path The Agilent 11960A EMC preselector is a series of switched band pass filters designed to reduce the bandwidth of the energy present at the first mixer of the EMC analyzer
Datasheet
Description
The 11960A is EMI equipment from Agilent. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Frequency Range: 9 kHz to 30 MHz HF Path (amplified) Frequency Range: 30 MHz to 1000 MHz Reduces RF overloading and its effects Improves radiated emissions measurement sensitivity LF Through Path The Agilent 11960A EMC preselector is a series of switched band pass filters designed to reduce the bandwidth of the energy present at the first mixer of the EMC analyzer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Equipment - 11960A - ValueTronics International, Inc.
Elgin, IL, USA
EMI Equipment
11960A
EMI Equipment 11960A
The 11960A is EMI equipment from Agilent. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Frequency Range: 9 kHz to 30 MHz HF Path (amplified) Frequency Range: 30 MHz to 1000 MHz Reduces RF overloading and its effects Improves radiated emissions measurement sensitivity LF Through Path The Agilent 11960A EMC preselector is a series of switched band pass filters designed to reduce the bandwidth of the energy present at the first mixer of the EMC analyzer

The 11960A is EMI equipment from Agilent. EMI equipment is used to test the immunity of a circuit or system.

Additional Features:

  • Frequency Range: 9 kHz to 30 MHz
  • HF Path (amplified)
  • Frequency Range: 30 MHz to 1000 MHz
  • Reduces RF overloading and its effects
  • Improves radiated emissions measurement sensitivity
  • LF Through Path

The Agilent 11960A EMC preselector is a series of switched band pass filters designed to reduce the bandwidth of the energy present at the first mixer of the EMC analyzer

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category EMI and RFI Testers
Product Number 11960A
Product Name EMI Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UT513C 5kV Advanced Insulation Resistance Tester - UT513C - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details
Shielded Enclosure Leak Detector System - cl-105a-cl-106a - AR RF/Microwave Instrumentation
Specs
Display Type Digital
Display Digits 4 Digits
View Details
MicroAlert™ 2 -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Options & Features Range Switch
View Details
UT315A Handheld Vibration Tester - Professional Grade - UT315A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details