AR Worldwide EMI Equipment FM5004

Description
The FM5004 is EMI equipment from Amplifier Research. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Sensitivity: 0.15-3000 V/m; 15.0 mA/m - 30 A/m Frequency response: 10 kHz - 40 GHz (probe dependent) Inputs: Up to 4 independent probes Overload withstand: Probe dependent LCD digital display, resolution 0.1 IEEE-488 interface RS-232 interface Analog (BNC): 0 - 5 VDC(10 mA max) proportional to % of selected range Alarm: audible signal The Amplifier Research Model FM5004 is a versatile electric and magnetic field monitoring system which performs all measurement display, control and alarm functions for field related testing. The FM5004 accepts inputs from up to 4 isotropic Field Probes (FPs) which are all sold separately to match the test application. The FM5004 field monitor provides two digital interfaces (IEEE-488 and RS-232); a switch-selectable 0-5 VDC analog output; audible user selected field strength, temperature and low battery alarms; a highly readable, user configurable Liquid Crystal Display - all menu driven and controlled from the front panel. The FM5004 displays up to four probe readings simultaneously, in any combination of the five "E" field or two "H" field probes currently available or shows readings from each axis of a three axis probe, plus the composite reading, simultaneously. The FM5004 recognizes each FP5000 series probe (or FP2000 series probes) and automatically displays the proper decimal places and units. It is backward compatible with all glass cabled probes. Menu selection allows the user to configure and store up to four measurement set-ups and the user can choose individual ranges or implement the autoranging function. Any faults that occur will be spelled out on the screen and the unit is programmed to be self correcting when possible. As a software driven instrument, field monitor software upgrades can be made through the RS-232 port.
Datasheet
Description
The FM5004 is EMI equipment from Amplifier Research. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Sensitivity: 0.15-3000 V/m; 15.0 mA/m - 30 A/m Frequency response: 10 kHz - 40 GHz (probe dependent) Inputs: Up to 4 independent probes Overload withstand: Probe dependent LCD digital display, resolution 0.1 IEEE-488 interface RS-232 interface Analog (BNC): 0 - 5 VDC(10 mA max) proportional to % of selected range Alarm: audible signal The Amplifier Research Model FM5004 is a versatile electric and magnetic field monitoring system which performs all measurement display, control and alarm functions for field related testing. The FM5004 accepts inputs from up to 4 isotropic Field Probes (FPs) which are all sold separately to match the test application. The FM5004 field monitor provides two digital interfaces (IEEE-488 and RS-232); a switch-selectable 0-5 VDC analog output; audible user selected field strength, temperature and low battery alarms; a highly readable, user configurable Liquid Crystal Display - all menu driven and controlled from the front panel. The FM5004 displays up to four probe readings simultaneously, in any combination of the five "E" field or two "H" field probes currently available or shows readings from each axis of a three axis probe, plus the composite reading, simultaneously. The FM5004 recognizes each FP5000 series probe (or FP2000 series probes) and automatically displays the proper decimal places and units. It is backward compatible with all glass cabled probes. Menu selection allows the user to configure and store up to four measurement set-ups and the user can choose individual ranges or implement the autoranging function. Any faults that occur will be spelled out on the screen and the unit is programmed to be self correcting when possible. As a software driven instrument, field monitor software upgrades can be made through the RS-232 port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Equipment - FM5004 - ValueTronics International, Inc.
Elgin, IL, USA
EMI Equipment
FM5004
EMI Equipment FM5004
The FM5004 is EMI equipment from Amplifier Research. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Sensitivity: 0.15-3000 V/m; 15.0 mA/m - 30 A/m Frequency response: 10 kHz - 40 GHz (probe dependent) Inputs: Up to 4 independent probes Overload withstand: Probe dependent LCD digital display, resolution 0.1 IEEE-488 interface RS-232 interface Analog (BNC): 0 - 5 VDC(10 mA max) proportional to % of selected range Alarm: audible signal The Amplifier Research Model FM5004 is a versatile electric and magnetic field monitoring system which performs all measurement display, control and alarm functions for field related testing. The FM5004 accepts inputs from up to 4 isotropic Field Probes (FPs) which are all sold separately to match the test application. The FM5004 field monitor provides two digital interfaces (IEEE-488 and RS-232); a switch-selectable 0-5 VDC analog output; audible user selected field strength, temperature and low battery alarms; a highly readable, user configurable Liquid Crystal Display - all menu driven and controlled from the front panel. The FM5004 displays up to four probe readings simultaneously, in any combination of the five "E" field or two "H" field probes currently available or shows readings from each axis of a three axis probe, plus the composite reading, simultaneously. The FM5004 recognizes each FP5000 series probe (or FP2000 series probes) and automatically displays the proper decimal places and units. It is backward compatible with all glass cabled probes. Menu selection allows the user to configure and store up to four measurement set-ups and the user can choose individual ranges or implement the autoranging function. Any faults that occur will be spelled out on the screen and the unit is programmed to be self correcting when possible. As a software driven instrument, field monitor software upgrades can be made through the RS-232 port.

The FM5004 is EMI equipment from Amplifier Research. EMI equipment is used to test the immunity of a circuit or system.

Additional Features:

  • Sensitivity: 0.15-3000 V/m; 15.0 mA/m - 30 A/m
  • Frequency response: 10 kHz - 40 GHz (probe dependent)
  • Inputs: Up to 4 independent probes
  • Overload withstand: Probe dependent
  • LCD digital display, resolution 0.1
  • IEEE-488 interface
  • RS-232 interface
  • Analog (BNC): 0 - 5 VDC(10 mA max) proportional to % of selected range
  • Alarm: audible signal

The Amplifier Research Model FM5004 is a versatile electric and magnetic field monitoring system which performs all measurement display, control and alarm functions for field related testing. The FM5004 accepts inputs from up to 4 isotropic Field Probes (FPs) which are all sold separately to match the test application.

The FM5004 field monitor provides two digital interfaces (IEEE-488 and RS-232); a switch-selectable 0-5 VDC analog output; audible user selected field strength, temperature and low battery alarms; a highly readable, user configurable Liquid Crystal Display - all menu driven and controlled from the front panel.

The FM5004 displays up to four probe readings simultaneously, in any combination of the five "E" field or two "H" field probes currently available or shows readings from each axis of a three axis probe, plus the composite reading, simultaneously. The FM5004 recognizes each FP5000 series probe (or FP2000 series probes) and automatically displays the proper decimal places and units. It is backward compatible with all glass cabled probes. Menu selection allows the user to configure and store up to four measurement set-ups and the user can choose individual ranges or implement the autoranging function. Any faults that occur will be spelled out on the screen and the unit is programmed to be self correcting when possible. As a software driven instrument, field monitor software upgrades can be made through the RS-232 port.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category EMI and RFI Testers
Product Number FM5004
Product Name EMI Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Display Type Digital
View Details
MicroAlert™ 2 -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Options & Features Range Switch
View Details
Shielded Enclosure Leak Detector System - cl-105a-cl-106a - AR RF/Microwave Instrumentation
Specs
Display Type Digital
Display Digits 4 Digits
View Details
UT513A 5kV Basic Insulation Resistance Tester - UT513A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details