Schaffner EMC Inc. EMI Equipment NSG1025

Description
The NSG1025 is EMI equipment from Schaffner. Additional Features: Conforms to IEC 801-4 etc. Maintenance-free solid-state HV switch Continuous operation without re-calibration Test voltages up to 4400V Burst frequencies up to 10 kHz Single pulse capability Integrated coupling network Standards such as the IEC 801-4, DIN/VDE 0843-4. CENELEC HD 481.4, etc, call for interference voltage tests to be carried out on instruments and systems using pulse bursts similar to those that occur in practice when electrical equipment is switched on or off, or when it is plugged in or disconnected. Electronic circuits of all types, especially modern digital equipment, are very sensitive to these types of interference pulses. The NSG 1025 Generator simulates such interference sources. The specifications of the pertinent Standards are met and, particularly where precision and reproducibility are concerned, are often exceeded. A new type of solid-state high voltage switch ensures excellent pulse parameter stability and maintenance free continuous operation.
Datasheet
Description
The NSG1025 is EMI equipment from Schaffner. Additional Features: Conforms to IEC 801-4 etc. Maintenance-free solid-state HV switch Continuous operation without re-calibration Test voltages up to 4400V Burst frequencies up to 10 kHz Single pulse capability Integrated coupling network Standards such as the IEC 801-4, DIN/VDE 0843-4. CENELEC HD 481.4, etc, call for interference voltage tests to be carried out on instruments and systems using pulse bursts similar to those that occur in practice when electrical equipment is switched on or off, or when it is plugged in or disconnected. Electronic circuits of all types, especially modern digital equipment, are very sensitive to these types of interference pulses. The NSG 1025 Generator simulates such interference sources. The specifications of the pertinent Standards are met and, particularly where precision and reproducibility are concerned, are often exceeded. A new type of solid-state high voltage switch ensures excellent pulse parameter stability and maintenance free continuous operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Equipment NSG1025
The NSG1025 is EMI equipment from Schaffner. Additional Features: Conforms to IEC 801-4 etc. Maintenance-free solid-state HV switch Continuous operation without re-calibration Test voltages up to 4400V Burst frequencies up to 10 kHz Single pulse capability Integrated coupling network Standards such as the IEC 801-4, DIN/VDE 0843-4. CENELEC HD 481.4, etc, call for interference voltage tests to be carried out on instruments and systems using pulse bursts similar to those that occur in practice when electrical equipment is switched on or off, or when it is plugged in or disconnected. Electronic circuits of all types, especially modern digital equipment, are very sensitive to these types of interference pulses. The NSG 1025 Generator simulates such interference sources. The specifications of the pertinent Standards are met and, particularly where precision and reproducibility are concerned, are often exceeded. A new type of solid-state high voltage switch ensures excellent pulse parameter stability and maintenance free continuous operation.

The NSG1025 is EMI equipment from Schaffner.

Additional Features:

  • Conforms to IEC 801-4 etc.
  • Maintenance-free solid-state HV switch
  • Continuous operation without re-calibration
  • Test voltages up to 4400V
  • Burst frequencies up to 10 kHz
  • Single pulse capability
  • Integrated coupling network

Standards such as the IEC 801-4, DIN/VDE 0843-4. CENELEC HD 481.4, etc, call for interference voltage tests to be carried out on instruments and systems using pulse bursts similar to those that occur in practice when electrical equipment is switched on or off, or when it is plugged in or disconnected. Electronic circuits of all types, especially modern digital equipment, are very sensitive to these types of interference pulses.

The NSG 1025 Generator simulates such interference sources. The specifications of the pertinent Standards are met and, particularly where precision and reproducibility are concerned, are often exceeded. A new type of solid-state high voltage switch ensures excellent pulse parameter stability and maintenance free continuous operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category EMI and RFI Testers
Product Number NSG1025
Product Name EMI Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UT513C 5kV Advanced Insulation Resistance Tester - UT513C - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details
Shielded Enclosure Leak Detector System - cl-105a-cl-106a - AR RF/Microwave Instrumentation
Specs
Display Type Digital
Display Digits 4 Digits
View Details
MicroAlert™ 2 -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Options & Features Range Switch
View Details
UT315A Handheld Vibration Tester - Professional Grade - UT315A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details