Schaffner EMC Inc. EMI Equipment CDN125

Description
The CDN125 is EMI equipment from Schaffner. Additional Features: Coupling clamp to IEC 1000-4-4 /801-4 For burst pulses and fast transients Injection into signal and data cables, plus AC line and DC power supply cables The Schaffner CDN 125 Capacitive Coupling Clamp can be used to apply the pure high voltage fast transients generated by the NSG 1025 to data lines or signal cable. It can be used with ribbon cables and round cables up to 40mm in diameter and has an active length of 1000mm. Coupling capacitance will depend on the cross section and the material of the cable, but is typically about 100pF. The coupling clamp is primarily used to inject interference pulses into signal and data cables, into any type of connection to peripheral equipment.
Description
The CDN125 is EMI equipment from Schaffner. Additional Features: Coupling clamp to IEC 1000-4-4 /801-4 For burst pulses and fast transients Injection into signal and data cables, plus AC line and DC power supply cables The Schaffner CDN 125 Capacitive Coupling Clamp can be used to apply the pure high voltage fast transients generated by the NSG 1025 to data lines or signal cable. It can be used with ribbon cables and round cables up to 40mm in diameter and has an active length of 1000mm. Coupling capacitance will depend on the cross section and the material of the cable, but is typically about 100pF. The coupling clamp is primarily used to inject interference pulses into signal and data cables, into any type of connection to peripheral equipment.

Suppliers

Company
Product
Description
Supplier Links
EMI Equipment - CDN125 - ValueTronics International, Inc.
Elgin, IL, USA
EMI Equipment
CDN125
EMI Equipment CDN125
The CDN125 is EMI equipment from Schaffner. Additional Features: Coupling clamp to IEC 1000-4-4 /801-4 For burst pulses and fast transients Injection into signal and data cables, plus AC line and DC power supply cables The Schaffner CDN 125 Capacitive Coupling Clamp can be used to apply the pure high voltage fast transients generated by the NSG 1025 to data lines or signal cable. It can be used with ribbon cables and round cables up to 40mm in diameter and has an active length of 1000mm. Coupling capacitance will depend on the cross section and the material of the cable, but is typically about 100pF. The coupling clamp is primarily used to inject interference pulses into signal and data cables, into any type of connection to peripheral equipment.

The CDN125 is EMI equipment from Schaffner.

Additional Features:

  • Coupling clamp to IEC 1000-4-4 /801-4
  • For burst pulses and fast transients
  • Injection into signal and data cables, plus AC line and DC power supply cables

The Schaffner CDN 125 Capacitive Coupling Clamp can be used to apply the pure high voltage fast transients generated by the NSG 1025 to data lines or signal cable. It can be used with ribbon cables and round cables up to 40mm in diameter and has an active length of 1000mm. Coupling capacitance will depend on the cross section and the material of the cable, but is typically about 100pF. The coupling clamp is primarily used to inject interference pulses into signal and data cables, into any type of connection to peripheral equipment.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category EMI and RFI Testers
Product Number CDN125
Product Name EMI Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UT513C 5kV Advanced Insulation Resistance Tester - UT513C - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Standards and Certifications RoHS
View Details
MicroAlert™ 2 -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Options & Features Range Switch
View Details
Shielded Enclosure Leak Detector System - cl-105a-cl-106a - AR RF/Microwave Instrumentation
Specs
Display Type Digital
Display Digits 4 Digits
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type DC
Display Type Digital
View Details