Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTXV1N6625US/TR

Description
Win Source Part Number: 1203786-JANTXV1N6625 US/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/585 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1.1 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 1 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 1 µA @ 1.1 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SQ-MELF, A Supplier Device Package: D-5A Alternative Parts (Cross-Reference): JANTXV1N6625USTR; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-JANTXV1N6625US/T R
Request a Quote Datasheet
Description
Win Source Part Number: 1203786-JANTXV1N6625 US/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/585 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1.1 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 1 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 1 µA @ 1.1 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SQ-MELF, A Supplier Device Package: D-5A Alternative Parts (Cross-Reference): JANTXV1N6625USTR; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-JANTXV1N6625US/T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1203786-JANTXV1N6625US/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1203786-JANTXV1N6625US/TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1203786-JANTXV1N6625US/TR
Win Source Part Number: 1203786-JANTXV1N6625 US/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/585 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1.1 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 1 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 1 µA @ 1.1 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SQ-MELF, A Supplier Device Package: D-5A Alternative Parts (Cross-Reference): JANTXV1N6625USTR; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-JANTXV1N6625US/T R

Win Source Part Number: 1203786-JANTXV1N6625US/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/585
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1.1 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 1 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 1 µA @ 1.1 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SQ-MELF, A
Supplier Device Package: D-5A
Alternative Parts (Cross-Reference): JANTXV1N6625USTR;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JANTXV1N6625US/TR

Buy Now Datasheet
Single Diodes - 150-JANTXV1N6625US/TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1.1V 1A Surface Mount D-5A

Diode Standard 1.1V 1A Surface Mount D-5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N6625US/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N6625US/TR
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N6625US/TR
DIODE GEN PURP 1.1KV 1A D-5A

DIODE GEN PURP 1.1KV 1A D-5A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number 1203786-JANTXV1N6625US/TR 150-JANTXV1N6625US/TR-ND JANTXV1N6625US/TR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.75 volts 1.75 volts
VR 1.1 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220285 - RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
RoHS Compliant RoHS
trr 4 ns
View Details
Rectifier Diode - 1N5616 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 400 volts
View Details