11V Clamp 46A Ipp Tvs Diode Surface Mount B, SQ-MELF
11V Clamp 46A Ipp Tvs Diode Surface Mount B, SQ-MELF
11V Clamp 46A Ipp Tvs Diode Surface Mount B, SQ-MELF
UNI-DIRECTIONAL TVS ROHS COMPLIANT: YES
UNI-DIRECTIONAL TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N6462US/TRDKR-ND | 27AK0808 | JANTXV1N6462US/TR |
| Product Name | TVS Diodes | Uni-Directional Tvs Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 11 volts | 11 volts |