Microchip Technology, Inc. Single Diodes JANTXV1N6626US

Description
Diode Standard 220V 1.75A Surface Mount D-5B
Request a Quote Datasheet
Description
Diode Standard 220V 1.75A Surface Mount D-5B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-3032-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-3032-ND
Single Diodes 1086-3032-ND
Diode Standard 220V 1.75A Surface Mount D-5B

Diode Standard 220V 1.75A Surface Mount D-5B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N6626US - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N6626US
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N6626US
DIODE GEN PURP 220V 1.75A D-5B

DIODE GEN PURP 220V 1.75A D-5B

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 1086-3032-ND JANTXV1N6626US
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details
Schottky Diodes & Rectifiers - 2441974 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - HR1N6076 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details