MICROCHIP TECHNOLOGY, INC.
JANS1N4474DUS -- SINGLE ZENER DIODES
Microchip Technology, Inc.
Single Zener Diodes
JANS1N4474DUS
Description
DIODE ZENER 24V 1.5W D5A
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 24V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
Zener Diodes |
|
Product Number
|
150-JANS1N4474DUS-ND |
JANS1N4474DUS |
|
Product Name
|
Single Zener Diodes |
Discrete Semiconductor Products - Diodes - Zener |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
-65 to 175 C (-85 to 347 F)
|
|
Life Cycle Stage
|
|
Active
|
|
Package
|
|
D-5A
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
3 suppliers
Package
SOD-323; Sod-323
Pin Count
2
RoHS Compliant
RoHS
View Details