Zener Diode 120V 1.5W ±5% Surface Mount A, SQ-MELF
ZENER DIODE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | JANS1N4491US-ND | JANS1N4491US |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | MELF; A, SQ-MELF |