Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 42 43 44 45 46 47 48 49 50 51 52 53 54 60 70 80 90 100 110 150 187
Product Name Notes
BRIDGE RECT 1PHASE 1KV 1A 2320
BRIDGE RECT 1PHASE 200V 1A 2320
BRIDGE RECT 1PHASE 400V 1A 2320
DIODE GEN PURP 1KV 3A 2SMD
DIODE GEN PURP 200V 3A 2SMD
DIODE GEN PURP 400V 3A 2SMD
DIODE GEN PURP 50V 200MA DIE
DIODE GEN PURP 50V 20MA DIE
DIODE GEN PURP 600V 3A 2SMD
DIODE GEN PURP 75V 200MA DIE
DIODE GEN PURP 800V 3A 2SMD
DIODE MOD GP 1600V 100A POWRBLOK
DIODE SCHOTTKY 100V 3A 2SMD
DIODE SCHOTTKY 15V 35MA DIE
DIODE SCHOTTKY 20V 3A DIE
DIODE SCHOTTKY 20V 3A DO214AB
DIODE SCHOTTKY 30V 3A DIE
DIODE SCHOTTKY 40V 3A 2SMD
DIODE SCHOTTKY 40V 3A DIE
DIODE SCHOTTKY 60V 3A 2SMD
DIODE ZENER TEMP COMPENSATED
SIGNAL/COMPUTER DIODE
SWITCHING
TEMPERATURE COMPENSATED
TVS DIODE 100VWM 162VC SMC
TVS DIODE 10VWM 17VC SMC
TVS DIODE 110VWM 177VC SMC
TVS DIODE 11VWM 18.2VC SMC
TVS DIODE 120VWM 193VC SMC
TVS DIODE 12VWM 19.9VC SMC
TVS DIODE 130VWM 209VC SMC
TVS DIODE 13VWM 21.5VC SMC
TVS DIODE 14VWM 23.2VC SMC
TVS DIODE 150VWM 243VC SMC
TVS DIODE 15VWM 24.4VC SMC
TVS DIODE 160VWM 259VC SMC
TVS DIODE 16VWM 26VC SMC
TVS DIODE 170VWM 275VC SMC
TVS DIODE 17VWM 27.6VC SMC
TVS DIODE 18VWM 29.2VC SMB
TVS DIODE 18VWM 29.2VC SMC
TVS DIODE 20VWM 32.4VC SMB
TVS DIODE 20VWM 32.4VC SMC
TVS DIODE 22VWM 35.5VC SMB
TVS DIODE 22VWM 35.5VC SMC
TVS DIODE 24VWM 38.9VC SMB
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 26VWM 42.1VC SMB
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE 28VWM 45.4VC SMB
TVS DIODE 28VWM 45.4VC SMC
TVS DIODE 30VWM 48.4VC SMB
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE 33VWM 53.3VC SMB
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE 36VWM 58.1VC SMB
TVS DIODE 36VWM 58.1VC SMC
TVS DIODE 40VWM 64.5VC SMB
TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 43VWM 69.4VC SMB
TVS DIODE 43VWM 69.4VC SMC
TVS DIODE 45VWM 72.7VC SMB
TVS DIODE 45VWM 72.7VC SMC
TVS DIODE 48VWM 77.4VC SMB
TVS DIODE 48VWM 77.4VC SMC
TVS DIODE 51VWM 82.4VC SMB
TVS DIODE 51VWM 82.4VC SMC
TVS DIODE 54VWM 87.1VC SMB
TVS DIODE 54VWM 87.1VC SMC
TVS DIODE 58VWM 93.6VC SMB
TVS DIODE 58VWM 93.6VC SMC
TVS DIODE 5VWM 9.2VC SMC
TVS DIODE 6.5VWM 11.2VC SMB
TVS DIODE 6.5VWM 11.2VC SMC
TVS DIODE 60VWM 96.8VC SMB
TVS DIODE 60VWM 96.8VC SMC
TVS DIODE 64VWM 103VC SMB
TVS DIODE 64VWM 103VC SMC
TVS DIODE 6VWM 10.3VC SMB
TVS DIODE 6VWM 10.3VC SMC
TVS DIODE 7.5VWM 12.9VC SMB
TVS DIODE 7.5VWM 12.9VC SMC
TVS DIODE 70VWM 113VC SMB
TVS DIODE 70VWM 113VC SMC
TVS DIODE 75VWM 121VC SMB
TVS DIODE 75VWM 121VC SMC
TVS DIODE 78VWM 126VC SMB
TVS DIODE 78VWM 126VC SMC
TVS DIODE 7VWM 12VC SMB
TVS DIODE 7VWM 12VC SMC
TVS DIODE 8.5VWM 14.4VC SMB
TVS DIODE 8.5VWM 14.4VC SMC
TVS DIODE 85VWM 137VC SMB
TVS DIODE 85VWM 137VC SMC
TVS DIODE 8VWM 13.6VC SMB
TVS DIODE 8VWM 13.6VC SMC
TVS DIODE 90VWM 146VC SMB
TVS DIODE 90VWM 146VC SMC
TVS DIODE 9VWM 15.4VC SMB
TVS DIODE 9VWM 15.4VC SMC
VOLTAGE REGULATOR

<< Prev Next >>