TVS DIODE 8.5VWM 14.4VC SMB Product overview: CD214B-T8.5ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T8.5ALF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 771332-CD214B-T8.5AL
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Current - Peak Pulse (10/1000μs): 41.7A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: CD214B-T8.5A
Categories: Circuit Protection
Minimum Breakdown Voltage: 9.44V
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 14.4V
Alternative Parts (Cross-Reference): SMBJ8.5A-HR; SMBJ8.5A-HRA; SMBJ8.5A TRTB; SMBJ8.5;
Introduction Date: May 11, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.4VC SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CD214B-T8.5ALF | 771332-CD214B-T8.5ALF | 32K1072 | CD214B-T8.5ALF |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CD214B-T8.5ALF | Tvs Unidirectional Diode Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |