Bourns, Inc. TVS - TVS - Diodes - CD214B-T40ALF CD214B-T40ALF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028138-CD214B-T40AL F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMB (DO-214AA) STAND-OFF Voltage (Vwm): 40V Minimum Breakdown Voltage: 44.4V Max Clamping Voltage: 64.5V Peak Pulse Current(Ippm): 9.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028138-CD214B-T40AL F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMB (DO-214AA) STAND-OFF Voltage (Vwm): 40V Minimum Breakdown Voltage: 44.4V Max Clamping Voltage: 64.5V Peak Pulse Current(Ippm): 9.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CD214B-T40ALF - 1028138-CD214B-T40ALF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CD214B-T40ALF
1028138-CD214B-T40ALF
TVS - TVS - Diodes - CD214B-T40ALF 1028138-CD214B-T40ALF
Manufacturer: Bourns Inc. Win Source Part Number: 1028138-CD214B-T40AL F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMB (DO-214AA) STAND-OFF Voltage (Vwm): 40V Minimum Breakdown Voltage: 44.4V Max Clamping Voltage: 64.5V Peak Pulse Current(Ippm): 9.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1028138-CD214B-T40ALF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 64.5V
Peak Pulse Current(Ippm): 9.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-CD214B-T40ALF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CD214B-T40ALF
TVS Protection Diode 144-CD214B-T40ALF
TVS DIODE 40VWM 64.5VC SMB Product overview: CD214B-T40ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T40ALF can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC SMB Product overview: CD214B-T40ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T40ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD214B-T40ALF - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD214B-T40ALF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD214B-T40ALF
TVS DIODE 40VWM 64.5VC SMB

TVS DIODE 40VWM 64.5VC SMB

Supplier's Site
Tvs Unidirectional Diode Rohs Compliant Bourns - 32K1000 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Unidirectional Diode Rohs Compliant Bourns
32K1000
Tvs Unidirectional Diode Rohs Compliant Bourns 32K1000
TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES

TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1028138-CD214B-T40ALF 144-CD214B-T40ALF CD214B-T40ALF 32K1000
Product Name TVS - TVS - Diodes - CD214B-T40ALF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Unidirectional Diode Rohs Compliant Bourns
Package SMB; SMB (DO-214AA) Tape & Reel (TR) SMB; SMB (DO-214AA)
VWM 40 volts
IPPM 9.3 amps
VC 64.5 volts 64.5 volts
VBR 44.4 volts 44.4 volts
Unlock Full Specs
to access all available technical data