Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| BRIDGE RECT 1P 20V 1A MINI-DIP | |
| DIODE ARR SCHOTT 40V 30MA SOT523 | |
| DIODE ARR SCHOTT 60V 30A D2PAK | |
| DIODE ARR SIC SCHOT 1200V TO247 | |
| DIODE ARR SIC SCHOT 650V TO247 | |
| DIODE GEN PURP 200V 200MA DIE | |
| DIODE GEN PURP 250V 200MA DIE | |
| DIODE GEN PURP 270V 400MA DIE | |
| DIODE GEN PURP 480V 400MA DIE | |
| DIODE GEN PURP 720V 400MA DIE | |
| DIODE GEN PURP 75V 75MA DIE | |
| DIODE GEN PURP 80V 200MA DIE | |
| DIODE SCHOTTKY 100V 10A TO277B | |
| DIODE SCHOTTKY 100V 15A TO277B | |
| DIODE SCHOTTKY 100V 1A DIE | |
| DIODE SCHOTTKY 100V 1A SOD123F | |
| DIODE SCHOTTKY 100V 1A SOD323 | |
| DIODE SCHOTTKY 120V 20A TO277B | |
| DIODE SCHOTTKY 150V 10A TO277B | |
| DIODE SCHOTTKY 150V 15A TO277B | |
| DIODE SCHOTTKY 150V 1A SOD123F | |
| DIODE SCHOTTKY 16V 35MA DIE | |
| DIODE SCHOTTKY 200V 1A SOD123F | |
| DIODE SCHOTTKY 200V 20A TO277 | |
| DIODE SCHOTTKY 20V 1A DIE | |
| DIODE SCHOTTKY 20V 1A SOD123 | |
| DIODE SCHOTTKY 20V 200MA DO213AA | |
| DIODE SCHOTTKY 20V 350MA 1005 | |
| DIODE SCHOTTKY 20V 3A DIE | |
| DIODE SCHOTTKY 20V 500MA 1005 | |
| DIODE SCHOTTKY 20V 500MA DO213AA | |
| DIODE SCHOTTKY 20V 75MA DO213AA | |
| DIODE SCHOTTKY 30V 100MA 0201 | |
| DIODE SCHOTTKY 30V 100MA 0402C | |
| DIODE SCHOTTKY 30V 100MA 0503 | |
| DIODE SCHOTTKY 30V 100MA 0603 | |
| DIODE SCHOTTKY 30V 100MA 1005 | |
| DIODE SCHOTTKY 30V 100MA SOD723 | |
| DIODE SCHOTTKY 30V 1A DIE | |
| DIODE SCHOTTKY 30V 1A SOD123 | |
| DIODE SCHOTTKY 30V 200MA 0503 | |
| DIODE SCHOTTKY 30V 200MA 0603 SO | |
| DIODE SCHOTTKY 30V 200MA 0603 | |
| DIODE SCHOTTKY 30V 200MA 1005 | |
| DIODE SCHOTTKY 30V 200MA DO213AA | |
| DIODE SCHOTTKY 30V 350MA 0603 | |
| DIODE SCHOTTKY 30V 350MA 1005 | |
| DIODE SCHOTTKY 30V 3A DIE | |
| DIODE SCHOTTKY 30V 500MA 0603 SO | |
| DIODE SCHOTTKY 30V 500MA DO213AA | |
| DIODE SCHOTTKY 35V 100MA 0603 SO | |
| DIODE SCHOTTKY 40V 100MA 0402C | |
| DIODE SCHOTTKY 40V 100MA 0503 | |
| DIODE SCHOTTKY 40V 100MA 1005 | |
| DIODE SCHOTTKY 40V 10MA DIE | |
| DIODE SCHOTTKY 40V 1A 0603C/SOD | |
| DIODE SCHOTTKY 40V 1A DIE | |
| DIODE SCHOTTKY 40V 1A SOD123 | |
| DIODE SCHOTTKY 40V 1A SOD123F | |
| DIODE SCHOTTKY 40V 200MA 0503 | |
| DIODE SCHOTTKY 40V 200MA 0603 | |
| DIODE SCHOTTKY 40V 200MA 1005 | |
| DIODE SCHOTTKY 40V 200MA DO213AA | |
| DIODE SCHOTTKY 40V 2A SOD323 | |
| DIODE SCHOTTKY 40V 30MA 0503 | |
| DIODE SCHOTTKY 40V 30MA 0603 SOD | |
| DIODE SCHOTTKY 40V 350MA 0603 | |
| DIODE SCHOTTKY 40V 350MA 1005 | |
| DIODE SCHOTTKY 40V 3A DIE | |
| DIODE SCHOTTKY 40V 3A DO214AC | |
| DIODE SCHOTTKY 40V 3A DPAK | |
| DIODE SCHOTTKY 40V 500MA 1005 | |
| DIODE SCHOTTKY 40V 500MA DO213AA | |
| DIODE SCHOTTKY 45V 100MA 0603 SO | |
| DIODE SCHOTTKY 45V 100MA 0603 | |
| DIODE SCHOTTKY 45V 100MA 0603C | |
| DIODE SCHOTTKY 45V 100MA 1005 | |
| DIODE SCHOTTKY 45V 10A TO252 | |
| DIODE SCHOTTKY 45V 10A TO277B | |
| DIODE SCHOTTKY 45V 15A TO277B | |
| DIODE SCHOTTKY 45V 200MA 1005 | |
| DIODE SCHOTTKY 50V 15MA DIE | |
| DIODE SCHOTTKY 50V 1A DO213AB | |
| DIODE SCHOTTKY 50V 75MA DO213AA | |
| DIODE SCHOTTKY 60V 10A TO277B | |
| DIODE SCHOTTKY 60V 15A TO277B | |
| DIODE SCHOTTKY 60V 1A DIE | |
| DIODE SCHOTTKY 60V 1A DO213AB | |
| DIODE SCHOTTKY 60V 1A SOD123F | |
| DIODE SCHOTTKY 70V 70MA 0503 | |
| DIODE SCHOTTKY 70V 70MA 0603 | |
| DIODE SCHOTTKY 70V 70MA 1005 | |
| DIODE SCHOTTKY 80V 1A DIE | |
| DIODE SIL CARB 1.2KV 10A TO220-2 | |
| DIODE SIL CARB 1.2KV 10A TO220F | |
| DIODE SIL CARB 1.2KV 5A TO220-2 | |
| DIODE SIL CARB 1.2KV 6.2A TO263 | |
| DIODE SIL CARB 1.7KV 35A TO220-2 | |
| DIODE SIL CARB 650V 10A TO220F | |
| DIODE SIL CARB 650V 21.5A DPAK | |
| DIODE SIL CARB 650V 25.5A DPAK | |
| DIODE SIL CARB 650V 8A TO220-2 | |
| DIODE SIL CARBIDE 1.2KV 18A DPAK | |
| DIODE SIL CARBIDE 650V 10A DPAK | |
| DIODE SIL CARBIDE 650V 11A DPAK | |
| DIODE SIL CARBIDE 650V 3A TO220F | |
| DIODE SIL CARBIDE 650V 5A TO220F | |
| DIODE SIL CARBIDE 650V 8A TO220F | |
| DIODE ZENER 100V 1W DO213AB | |
| DIODE ZENER 10V 1W DO213AB | |
| DIODE ZENER 110V DO213AB | |
| DIODE ZENER 11V 1W DO213AB | |
| DIODE ZENER 12V 1W DO213AB | |
| DIODE ZENER 15V 1W DO213AB | |
| DIODE ZENER 16V 1W DO213AB | |
| DIODE ZENER 18V 1W DO213AB | |
| DIODE ZENER 30V 1W DO213AB | |
| DIODE ZENER 33V 1W DO213AB | |
| DIODE ZENER 36V 1W DO213AB | |
| DIODE ZENER 39V 1W DO213AB | |
| DIODE ZENER 43V 1W DO213AB | |
| DIODE ZENER 47V 1W DO213AB | |
| DIODE ZENER 56V 1W DO213AB | |
| DIODE ZENER 6.8V 1W DO213AB | |
| DIODE ZENER 62V 1W DO213AB | |
| DIODE ZENER 68V 1W DO213AB | |
| DIODE ZENER 7.5V 1W DO213AB | |
| DIODE ZENER 75V 1W DO213AB | |
| DIODE ZENER 8.2V 1W DO213AB | |
| DIODE ZENER 9.1V 1W DO213AB | |
| DIODE ZENER 91V 1W DO213AB | |
| DIODE ZENER TEMP COMPENSATED | |
| SIGNAL OR COMPUTER DIODE | |
| SIGNAL/COMPUTER DIODE | |
| SILICON CHIP CAPACITOR | |
| TEMPERATURE COMPENSATED | |
| TVS DIODE 24QSOP | |
| TVS DIODE ARRAY 3.3V DFN6 | |
| TVS DIODE | |
| VOLTAGE REGULATOR |
| << Prev | Next >> |