DIODE MOD GP 1600V 100A POWRBLOK
RECTIFIER, MODULES, 100A, 1.6KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:100A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | CD411699D | 58T5690 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Modules, 100A, 1.6Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex |
| Life Cycle Stage | Removed | |
| Package | Module | |
| RoHS Compliant | RoHS |