Manufacturer: ON Semiconductor
Win Source Part Number: 924632-LV5064VB-TLM-
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Family Name: LV506
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Regulator Output DC-DC Controller IC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 924632-LV5064VB-TLM-H | LV5064VB-TLM-H |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5064VB-TLM-H | DC DC Switching Controllers |
| Package Type | Other; Bulk |