onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5044V-TLM-E LV5044V-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206850-LV5044V-TLM-E Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 1.1MHz Control Features: Current Limit, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 30-SSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 16 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206850-LV5044V-TLM-E Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 1.1MHz Control Features: Current Limit, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 30-SSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5044V-TLM-E - 206850-LV5044V-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5044V-TLM-E
206850-LV5044V-TLM-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5044V-TLM-E 206850-LV5044V-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 206850-LV5044V-TLM-E Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 1.1MHz Control Features: Current Limit, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 30-SSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 16 V

Manufacturer: ON Semiconductor
Win Source Part Number: 206850-LV5044V-TLM-E
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 1.1MHz
Control Features: Current Limit, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 82%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 30-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 16 V

Buy Now Datasheet
DC DC Switching Controllers - LV5044V-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LV5044V-TLM-E
DC DC Switching Controllers LV5044V-TLM-E
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - LV5044V-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LV5044V-TLM-E
PMIC - Voltage Regulators - DC DC Switching Controllers LV5044V-TLM-E
IC REG CTRLR BUCK 30SSOP

IC REG CTRLR BUCK 30SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 206850-LV5044V-TLM-E LV5044V-TLM-E LV5044V-TLM-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5044V-TLM-E DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 30-SSOP SSOP; Other; 30-LSSOP (0.220\", 5.60mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Power Good, Soft Start Internal Current Limit; Current Limit, Power Good, Soft Start
Unlock Full Specs
to access all available technical data