DIODES Incorporated Voltage Regulators - DC DC Switching Regulators LSP5526-S8A

Description
IC REG BUCK ADJ 2A 8SOP
Request a Quote Datasheet
Description
IC REG BUCK ADJ 2A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-LSP5526-S8A-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-LSP5526-S8A-ND
Voltage Regulators - DC DC Switching Regulators 31-LSP5526-S8A-ND
IC REG BUCK ADJ 2A 8SOP

IC REG BUCK ADJ 2A 8SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LSP5526-S8A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LSP5526-S8A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LSP5526-S8A
IC REG BUCK ADJ 2A 8SOP

IC REG BUCK ADJ 2A 8SOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LSP5526-S8A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LSP5526-S8A
Voltage Regulators - DC DC Switching Regulators LSP5526-S8A
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 31-LSP5526-S8A-ND LSP5526-S8A LSP5526-S8A
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification
Output Voltage 0.9250 to 18 volts 0.9250 volts 0.9250 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1671973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 81 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Automotive 2.4 Mhz 3.5 Buck Regulator - A8584KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22678TJ-5.0 - 206305-LM22678TJ-5.0 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type TO-263; Other; TO-263-7 Thin
View Details
2 suppliers