The LV5044V-TLM-E is a high-efficiency, dual-channel step-down DC-DC converter controller IC designed for synchronous rectification. It integrates multiple functions, making it suitable for various applications, including LCD-TVs, DVD recorders, and gaming devices. The device features an input under-voltage lockout (UVLO) circuit, overcurrent and overtemperature detection, as well as soft start and soft stop functions. It supports 180° interleaved operation for enhanced performance in multi-phase configurations and allows for synchronous operation when multiple devices are used. The LV5044V operates with a supply voltage range of 4.5V to 16V and can handle peak output currents of ±1.0A. It includes output voltage monitoring with power good, overvoltage protection (OVP), and undervoltage protection (UVP) with timer latch functions. The IC is housed in a 30-SSOP package and is rated for operation in temperatures from -20°C to +85°C. Its comprehensive protection features and flexibility make it a viable option for engineers looking to implement efficient power management solutions in their designs.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LV5044V-TLM-E |
| Product Name | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver |
| Package Type | SSOP; Other; 30-LSSOP (0.220\", 5.60mm Width) |
| Life Cycle Stage | Removed; Obsolete |
| VIN | 4.5 to 16 volts |