Manufacturer: ON Semiconductor
Win Source Part Number: 206849-LV5044V-MPB-E
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 1.1MHz
Control Features: Current Limit, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 82%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 30-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 16 V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 206849-LV5044V-MPB-E | LV5044V-MPB-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5044V-MPB-E | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | SSOP; Other; 30-SSOP | SSOP; Other; 30-LSSOP (0.220\", 5.60mm Width) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Power Good, Soft Start |