onsemi DC DC Switching Controllers LV5052V-TLM-E

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - LV5052V-TLM-E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LV5052V-TLM-E-ND
DC DC Switching Controllers LV5052V-TLM-E-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5052V-TLM-E - 206852-LV5052V-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5052V-TLM-E
206852-LV5052V-TLM-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5052V-TLM-E 206852-LV5052V-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 206852-LV5052V-TLM-E Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 1.1MHz Control Features: Current Limit, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 30-SSOP Purpose: Step-Down Supply Voltage - Operating: 9.4 V to 16 V

Manufacturer: ON Semiconductor
Win Source Part Number: 206852-LV5052V-TLM-E
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 1.1MHz
Control Features: Current Limit, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 82%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 30-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 9.4 V to 16 V

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LV5052V-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LV5052V-TLM-E
PMIC - Voltage Regulators - DC DC Switching Controllers LV5052V-TLM-E
IC REG CTRLR BUCK 30SSOP

IC REG CTRLR BUCK 30SSOP

Supplier's Site Datasheet
DC DC Switching Controllers - LV5052V-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LV5052V-TLM-E
DC DC Switching Controllers LV5052V-TLM-E
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LV5052V-TLM-E-ND 206852-LV5052V-TLM-E LV5052V-TLM-E LV5052V-TLM-E
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5052V-TLM-E PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; "30-LSSOP (0.220"", 5.60mm Width)" SSOP; Other; 30-SSOP SSOP; Other; 30-LSSOP (0.220\", 5.60mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Power Good, Soft Start Internal Current Limit; Current Limit, Power Good, Soft Start
fsw 250 to 1100 kHz 250 to 1100 kHz 250 to 1100 kHz 250 to 1100 kHz
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - APM81803KNBJSR - Rochester Electronics
Specs
Package Type Other; QFN
View Details
2 suppliers
Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details