DIODES Incorporated Voltage Regulators - DC DC Switching Regulators LSP5527-S8A

Description
IC REG BUCK ADJ 2A 8SOP
Request a Quote Datasheet
Description
IC REG BUCK ADJ 2A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-LSP5527-S8A-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-LSP5527-S8A-ND
Voltage Regulators - DC DC Switching Regulators 31-LSP5527-S8A-ND
IC REG BUCK ADJ 2A 8SOP

IC REG BUCK ADJ 2A 8SOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LSP5527-S8A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LSP5527-S8A
Voltage Regulators - DC DC Switching Regulators LSP5527-S8A
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LSP5527-S8A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LSP5527-S8A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LSP5527-S8A
IC REG BUCK ADJ 2A 8SOP

IC REG BUCK ADJ 2A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 31-LSP5527-S8A-ND LSP5527-S8A LSP5527-S8A
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Synchronous Rectification
Output Voltage 0.9250 to 21.6 volts 0.9250 to 21.6 volts 0.9250 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Voltage Controllers - 1896938 - RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; μmax
IOUT 10 amps
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 65 kHz
Duty Cycle 75
View Details