Broadcom Inc. 10G EPON OLT TRISA, with 10G 1577nm EML and 1.25G 1490nm DFB Transmitters and 1310nm 1G Burst Mode APD Receiver BT-2442

Description
Avago’s BT-2442 is a 10G E-PON OLT Tridirectional OSA module with SC receptacle. This module contains a 1577nm EML laser, a 1490nm DFB LD, and a burst mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G E-PON OLT applications.
Description
Avago’s BT-2442 is a 10G E-PON OLT Tridirectional OSA module with SC receptacle. This module contains a 1577nm EML laser, a 1490nm DFB LD, and a burst mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G E-PON OLT applications.

Suppliers

Company
Product
Description
Supplier Links
10G EPON OLT TRISA, with 10G 1577nm EML and 1.25G 1490nm DFB Transmitters and 1310nm 1G Burst Mode APD Receiver - BT-2442 - Broadcom Inc.
San Jose, CA, USA
10G EPON OLT TRISA, with 10G 1577nm EML and 1.25G 1490nm DFB Transmitters and 1310nm 1G Burst Mode APD Receiver
BT-2442
10G EPON OLT TRISA, with 10G 1577nm EML and 1.25G 1490nm DFB Transmitters and 1310nm 1G Burst Mode APD Receiver BT-2442
Avago’s BT-2442 is a 10G E-PON OLT Tridirectional OSA module with SC receptacle. This module contains a 1577nm EML laser, a 1490nm DFB LD, and a burst mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G E-PON OLT applications.

Avago’s BT-2442 is a 10G E-PON OLT Tridirectional OSA module with SC receptacle. This module contains a 1577nm EML laser, a 1490nm DFB LD, and a burst mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G E-PON OLT applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number BT-2442
Product Name 10G EPON OLT TRISA, with 10G 1577nm EML and 1.25G 1490nm DFB Transmitters and 1310nm 1G Burst Mode APD Receiver
Receiver Type Avalanche Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 300-1050 nm Silicon Detector, 10 MHz, 8-32. - 2051-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-1528Z - Broadcom Inc.
Specs
Packaging Type 1 x 4 Horizontal Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
4 suppliers
2R18 – FOR, ANALOG DATA LINK, 1300NM, MM/SM, 4-20MA -  - Ultra Energy
Specs
Cable Type Single mode (optional feature); Multimode
Connector Type ST
View Details