Broadcom Inc. Fiber Optic Receivers AFBR-5FR85Z

Description
DC-50MBD, 850NM DUAL RECEIVERS
Request a Quote Datasheet
Description
DC-50MBD, 850NM DUAL RECEIVERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 516-AFBR-5FR85Z-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-AFBR-5FR85Z-ND
Fiber Optic Receivers 516-AFBR-5FR85Z-ND
DC-50MBD, 850NM DUAL RECEIVERS

DC-50MBD, 850NM DUAL RECEIVERS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 516-AFBR-5FR85Z-ND
Product Name Fiber Optic Receivers
Data Rate 50 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, FC/PC, AC-Coupled - 1611FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 850 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
4x10Gb/s 40GBASE-LR4 Receive Optical Subassembly - RPIC-10410 - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Connector Type LC
Data Rate 10312 Mbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details