Broadcom Inc. Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules AFBR-820BxxxZ

Description
Avago’s AFBR-820BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic Receiver is a high performance fiber optic receiver for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate operation. The modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance, highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.
Description
Avago’s AFBR-820BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic Receiver is a high performance fiber optic receiver for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate operation. The modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance, highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Suppliers

Company
Product
Description
Supplier Links
Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules - AFBR-820BxxxZ - Broadcom Inc.
San Jose, CA, USA
Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules
AFBR-820BxxxZ
Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules AFBR-820BxxxZ
Avago’s AFBR-820BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic Receiver is a high performance fiber optic receiver for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate operation. The modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance, highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Avago’s AFBR-820BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic Receiver is a high performance fiber optic receiver for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate operation. The modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance, highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-820BxxxZ
Product Name Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules
Packaging Type SNAP12
Cable Type Multimode
Connector Type MTP
Data Rate 10000 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details
MicroPOD™ 12x14G Receiver Module - AFBR-78D4SZ - Broadcom Inc.
Specs
Cable Type Multimode
Data Rate 10312 to 14062 Mbps
Stand Alone Stand Alone
View Details