Broadcom Inc. DC to 50 Megabaud Versatile Link Receiver, 30° Tilted Package AFBR-2644Z

Description
The AFBR-2644Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain relief for systems that require cables to be bent upwards/downwards to route between boards/systems. The receiver output are compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-2644Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain relief for systems that require cables to be bent upwards/downwards to route between boards/systems. The receiver output are compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link  Receiver, 30° Tilted Package - AFBR-2644Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Receiver, 30° Tilted Package
AFBR-2644Z
DC to 50 Megabaud Versatile Link Receiver, 30° Tilted Package AFBR-2644Z
The AFBR-2644Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain relief for systems that require cables to be bent upwards/downwards to route between boards/systems. The receiver output are compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

The AFBR-2644Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain relief for systems that require cables to be bent upwards/downwards to route between boards/systems.

The receiver output are compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF.

The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

Supplier's Site
Optoelectronics- Fiber Optic Receivers -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics- Fiber Optic Receivers
Optoelectronics- Fiber Optic Receivers
Manufacturer: Broadcom Limited Category: Optoelectronics- Fiber Optic Receivers Series: AFBR-26x4Z Package: Bulk Product Status: Active Base Product Number: AFBR-2644 Current - Supply: 30 mA Applications: General Purpose Power - Minimum Receivable: -22dBm Voltage - Supply: 3.3V, 5V Data Rate: 50MBd

Manufacturer: Broadcom Limited
Category: Optoelectronics- Fiber Optic Receivers
Series: AFBR-26x4Z
Package: Bulk
Product Status: Active
Base Product Number: AFBR-2644
Current - Supply: 30 mA
Applications: General Purpose
Power - Minimum Receivable: -22dBm
Voltage - Supply: 3.3V, 5V
Data Rate: 50MBd

Buy Now Datasheet
Fibre Optic Receivers - 334860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
334860
Fibre Optic Receivers 334860
VL 30 50MBd RX ROHS ninv

VL 30 50MBd RX ROHS ninv

Supplier's Site
Fiber Optic Receivers - 516-3611-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3611-ND
Fiber Optic Receivers 516-3611-ND
Fiber Optic Receiver General Purpose 50MBd -22dBm 3.3V, 5V 30mA

Fiber Optic Receiver General Purpose 50MBd -22dBm 3.3V, 5V 30mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2644Z 334860 516-3611-ND
Product Name DC to 50 Megabaud Versatile Link Receiver, 30° Tilted Package Optoelectronics- Fiber Optic Receivers Fibre Optic Receivers Fiber Optic Receivers
Receiver Type PIN Photodiode
Rise Time 5 ns 150 ns
Dynamic Range 630 to 685 dB
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode - 1544-A - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0100 to 12000 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details
155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to  85C), RoHS Compliant - HFBR-2316TZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual In-Line Package
Photodiode Semiconductor InGaAsP
View Details
3 suppliers