Broadcom Inc. 5 MBd High Performance Link Receiver HFBR-2521ETZ

Description
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-252xETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-252xETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Receiver - HFBR-2521ETZ - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Receiver
HFBR-2521ETZ
5 MBd High Performance Link Receiver HFBR-2521ETZ
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-252xETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-252xETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fiber Optic Receivers - 516-2303-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2303-5-ND
Fiber Optic Receivers 516-2303-5-ND
Fiber Optic Receiver General Purpose 5MBd -21.6dBm 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 5MBd -21.6dBm 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet
Fibre Optic Receivers - 8019260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019260
Fibre Optic Receivers 8019260
Broadcom HFBR-2521ETZ

Broadcom HFBR-2521ETZ

Supplier's Site
Fibre Optic Receivers - 8019260P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019260P
Fibre Optic Receivers 8019260P
Broadcom HFBR-2521ETZ

Broadcom HFBR-2521ETZ

Supplier's Site
Fibre Optic Receivers - 1894845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894845
Fibre Optic Receivers 1894845
Broadcom HFBR-2521ETZ

Broadcom HFBR-2521ETZ

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2521ETZ 516-2303-5-ND 8019260 8019260P
Product Name 5 MBd High Performance Link Receiver Fiber Optic Receivers Fibre Optic Receivers Fibre Optic Receivers
Packaging Type Dual-in-Line Package
Data Rate 5 Mbps 5 Mbps 5 Mbps
Rise Time 20 ns 20 ns 20 ns
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

FC Bulkhead High Speed Photodetector, 1000-1600 nm Battery Biased InGaAs Detector, 2 GHz - 818-BB-31 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.1750 ns
Bandwidth 0.0 to 2000 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber Optic Receiver for 50 MBaud MOST - AFBR-2013 - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 25 Mbps
View Details
2R12 – FOR, ANALOG DATA LINK, SMA, 850NM, MM, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type SMA
View Details