TE Connectivity Heat Shrink Tubing 206247P040

Description
Body Features Flexibility : Semi-Rigid Fluid Type : ASTM #3 Oil, Water, Diesel Fuel, ASTM Fuel C Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids, Vibration Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : ASTM #3 Oil, Water, Diesel Fuel, ASTM Fuel C Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids, Vibration Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 206247P040 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
206247P040
Heat Shrink Tubing 206247P040
Body Features Flexibility : Semi-Rigid Fluid Type : ASTM #3 Oil, Water, Diesel Fuel, ASTM Fuel C Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids, Vibration Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : ASTM #3 Oil, Water, Diesel Fuel, ASTM Fuel C
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]
  • Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids, Vibration

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China, Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 125
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 206247P040 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
206247P040
shrink tube 206247P040
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 206247P040 206247P040
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Breakouts - 000938N001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
Sealing Sleeves - 054431-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers