TE Connectivity Heat Shrink Caps 2056350007

Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8 Dimensions Compatible Cable Diameter Range : 10.9 MM  [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Wall Thickness : Thin Identification Marking Marked : No.3 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Diesel Fuel, Automatic Transmission Fluid, Water, Engine Coolant, Lubricating Oil, Engine Cleaner, Brake Fluid, Power Steering Fluid Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8 Dimensions Compatible Cable Diameter Range : 10.9 MM  [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Wall Thickness : Thin Identification Marking Marked : No.3 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Diesel Fuel, Automatic Transmission Fluid, Water, Engine Coolant, Lubricating Oil, Engine Cleaner, Brake Fluid, Power Steering Fluid Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 2056350007 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
2056350007
Heat Shrink Caps 2056350007
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8 Dimensions Compatible Cable Diameter Range : 10.9 MM  [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Wall Thickness : Thin Identification Marking Marked : No.3 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Diesel Fuel, Automatic Transmission Fluid, Water, Engine Coolant, Lubricating Oil, Engine Cleaner, Brake Fluid, Power Steering Fluid Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection

Body Features


  • Flexibility : Semi-Rigid
  • Lining Type : Adhesive
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 4:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Modification : B8

Dimensions


  • Compatible Cable Diameter Range : 10.9 MM  [.43 INCH ]
  • Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ]
  • Wall Thickness : Thin

Identification Marking


  • Marked : No.3

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Rating : Recognized

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Fluid Resistance Type : Diesel Fuel, Automatic Transmission Fluid, Water, Engine Coolant, Lubricating Oil, Engine Cleaner, Brake Fluid, Power Steering Fluid
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Buy Now Datasheet
shrink tube - 2056350007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
2056350007
shrink tube 2056350007
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now
Heat Shrink Tubing - 2767722P - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2767722P
Heat Shrink Tubing 2767722P
ES-CAP-NO.3-B8-0-50M M

ES-CAP-NO.3-B8-0-50MM

Supplier's Site
Heat Shrink Tubing - 2767722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2767722
Heat Shrink Tubing 2767722
ES-CAP-NO.3-B8-0-50M M

ES-CAP-NO.3-B8-0-50MM

Supplier's Site
Heat Shrink Tubing - 2767721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2767721
Heat Shrink Tubing 2767721
ES-CAP-NO.3-B8-0-50M M

ES-CAP-NO.3-B8-0-50MM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2056350007 2056350007 2767722P
Product Name Heat Shrink Caps shrink tube Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 067081-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Tubing - 062600-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details