TE Connectivity Heat Shrink Boots 203270-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 11 MM , 10 MM , 8 MM , 14 MM , 9 MM  [.31 INCH , .47 INCH , .43 INCH , .39 INCH , .35 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 22 MM , 18 MM , 20 MM  [.87 INCH , .79 INCH , .71 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 11 MM , 10 MM , 8 MM , 14 MM , 9 MM  [.31 INCH , .47 INCH , .43 INCH , .39 INCH , .35 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 22 MM , 18 MM , 20 MM  [.87 INCH , .79 INCH , .71 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 203270-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
203270-000
Heat Shrink Boots 203270-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 11 MM , 10 MM , 8 MM , 14 MM , 9 MM  [.31 INCH , .47 INCH , .43 INCH , .39 INCH , .35 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 22 MM , 18 MM , 20 MM  [.87 INCH , .79 INCH , .71 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 11 MM , 10 MM , 8 MM , 14 MM , 9 MM  [.31 INCH , .47 INCH , .43 INCH , .39 INCH , .35 INCH , .55 INCH ]
  • Connector or Backshell Outside Diameter : 22 MM , 18 MM , 20 MM  [.87 INCH , .79 INCH , .71 INCH ]

Housing Features


  • Body Orientation : Right Angle

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 203270-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
203270-000
shrink tube 203270-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 203270-000 203270-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Busbar Heat Shrink Tubing & Tape - 040337-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details