TE Connectivity Cable Transitions & Breakouts 193578-001

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 17.78 - 30.48 MM  [.7 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Inside Diameter Range (Leg 2) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Inside Diameter Range (Leg 3) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Other Adhesive Code : 97 Size Code : 14-23 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 17.78 - 30.48 MM  [.7 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Inside Diameter Range (Leg 2) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Inside Diameter Range (Leg 3) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Other Adhesive Code : 97 Size Code : 14-23 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 193578-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
193578-001
Cable Transitions & Breakouts 193578-001
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 17.78 - 30.48 MM  [.7 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Inside Diameter Range (Leg 2) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Inside Diameter Range (Leg 3) : 4.57 - 12.7 MM  [.18 - .5 INCH ] Other Adhesive Code : 97 Size Code : 14-23 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 17.78 - 30.48 MM  [.7 - 1.2 INCH ]
  • Inside Diameter Range (Leg 1) : 4.57 - 12.7 MM  [.18 - .5 INCH ]
  • Inside Diameter Range (Leg 2) : 4.57 - 12.7 MM  [.18 - .5 INCH ]
  • Inside Diameter Range (Leg 3) : 4.57 - 12.7 MM  [.18 - .5 INCH ]

Other


  • Adhesive Code : 97
  • Size Code : 14-23

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 193578-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
193578-001
shrink tube 193578-001
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 193578-001 193578-001
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0962616013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 004237-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details